Product MC3486D from Texas Instruments is an advanced, high-quality electronic component designed to offer optimal performance in a variety of applications.
- Function: Quadruple differential line receiver
- Compatibility: ANSI Standards TIA/EIA-422-B-1994 and ITU Recommendation V.11
- Operating Rate: Up to 10 Mbit/s
- Key Feature: High input impedance
- Fail-safe Design: Ensures a logic-high output if the inputs are open or shorted
- Supply Voltage Range: 4.75V to 5.25V
- Operating Temperature Range: -40°C to 85°C
- Package: 16-pin SOIC package