EN
  • EN
  • DE

MAX4595DCKR

Part No MAX4595DCKR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NC
Number of Circuits 1
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 2.4 V to 5.5 V
Max Switch Time (Ton,Toff) 35ns, 40ns
-3db Bandwidth 300MHz
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 8pF, 8pF
Max Leakage Current (IS off) 500pA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SC-70-5
Win Source Part Number 1068676-MAX4595DCKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4595DCKR CAD Model

Description

Overview of Texas Instruments MAX4595DCKR

The Texas Instruments MAX4595DCKR is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that is designed to deliver exceptional signal integrity and operational flexibility. This compact component is ideal for applications that require efficient switching between two sources or for routing signals to different destinations without signal degradation.

Key Features

  • Low Voltage Operation: The device operates over a wide voltage range from 2.7V to 12V, making it suitable for battery-powered and portable devices.
  • High Bandwidth: With a bandwidth of 300 MHz, the MAX4595DCKR is capable of handling high-speed signals, ensuring minimal signal distortion and high data integrity.
  • Low On-Resistance: The switch features a low on-resistance (RON) of 10 Ohms typical, which reduces power loss and improves overall efficiency.
  • Single-Supply Operation: The device can be operated from a single power supply, simplifying circuit design and power management.
  • Low Power Consumption: It boasts low power consumption, which is critical for extending battery life in portable applications.
  • ESD Protection: The MAX4595DCKR includes electrostatic discharge (ESD) protection circuitry, safeguarding the device against static electricity and transient voltage spikes.

Applications

The versatility of the MAX4595DCKR makes it suitable for a wide range of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Battery-powered devices
  • Communication systems
  • Sample and hold circuits
  • Portable instrumentation

Packaging and Quality

The MAX4595DCKR is offered in a compact SC-70 package, which is space-efficient and ideal for applications where board space is at a premium. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to the highest industry standards, ensuring reliability and performance for critical applications.

Overall, the MAX4595DCKR from Texas Instruments is a versatile and reliable choice for designers looking to incorporate an efficient and high-quality analog switch into their electronic designs.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess