EN
  • EN
  • DE

MIC2563A-1BSMTR

Part No MIC2563A-1BSMTR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PCMCIA/CARDBUS DUAL 28-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type PCMCIA Switch
Number of Outputs 4
Output Type N-Channel
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 200mA
Rds On (Typ) 1.8 Ohm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 208323-MIC2563A-1BSMTR
Ultra Librarian 3D Model Ultra Librarian MIC2563A-1BSMTR CAD Model

Description

Product Overview: MIC2563A-1BSMTR from Microchip Technology

The MIC2563A-1BSMTR is a high-quality integrated circuit developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular product is designed to meet the demanding requirements of modern electronic systems, providing a robust and efficient solution for power management applications.

Key Features

  • Dual-Slot PC Card Power-Interface Switch: The MIC2563A-1BSMTR is equipped to handle dual-slot operations, making it an ideal choice for devices that require simultaneous power management for multiple PC Cards.
  • Integrated 3.3V/5V Regulator: This product features an integrated voltage regulator that can output either 3.3V or 5V, ensuring compatibility with a wide range of PC Card specifications.
  • Programmable Current Limiting: The device offers programmable current limiting to protect the system from overcurrent conditions, enhancing the reliability and longevity of the end application.
  • Thermal Shutdown Protection: With built-in thermal shutdown protection, the MIC2563A-1BSMTR safeguards itself and the system from damage due to excessive heat.
  • Under-voltage Lockout (UVLO): The under-voltage lockout feature ensures that the device operates only when the input voltage is within a safe range, preventing potential damage from low voltage conditions.

Applications

The MIC2563A-1BSMTR is versatile and can be used in a variety of applications, including but not limited to:

  • Notebook Computers
  • Docking Stations
  • PC Card Hot Swap

Package and Quality

The product is offered in a compact 48-lead SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications. It is also available in tape and reel packaging, denoted by the 'TR' suffix in its part number, facilitating efficient assembly for high-volume production.

As with all Microchip Technology products, the MIC2563A-1BSMTR is manufactured to high standards, ensuring reliability and performance. It is a testament to Microchip's commitment to providing top-tier components for the electronics industry.

Conclusion

The MIC2563A-1BSMTR from Microchip Technology is a sophisticated power management solution that offers reliability, efficiency, and versatility for managing PC Card power requirements in a variety of electronic systems. Its advanced features and robust protection mechanisms make it an excellent choice for designers looking to enhance the performance and safety of their applications.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,477 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess