EN
  • EN
  • DE

MAX4595DBVRG4

Part No MAX4595DBVRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description SINGLE-CHANNEL 10 SPST ANALOG SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Circuit SPST - NC
Number of Circuits 1
On-State Resistance (Maximum) 10 Ohm
Operating Supply Voltage 2.4 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 35ns, 40ns
-3db Bandwidth 300MHz
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 8pF, 8pF
Current - Leakage (IS(off)) (Maximum) 500pA
Operating Temperature Range -40°C ~ 85°C (TA)
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1213825-MAX4595DBVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4595
Introduction Date September 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4595DBVRG4 CAD Model

Description

Product Overview: MAX4595DBVRG4

The MAX4595DBVRG4 is an advanced, high-performance analog switch from Texas Instruments, designed for precision applications in modern electronics. This switch is part of the MAX family of devices, known for their reliability and efficiency in signal routing.

Key Features

  • Single-Supply Operation: This switch operates with a single supply voltage ranging from 2.7V to 11V, making it versatile for various applications.
  • Low On-Resistance: The MAX4595DBVRG4 features low on-resistance (RON), typically around 100 ohms, ensuring minimal signal distortion and power loss.
  • High Off-Isolation: With high off-isolation, the switch minimizes crosstalk, which is crucial for maintaining signal integrity in multiplexing applications.
  • Low Crosstalk: The device provides excellent crosstalk performance, which is essential for maintaining the quality of the signals being switched.
  • Low Power Consumption: It is designed for energy efficiency, with low power consumption that contributes to longer battery life in portable devices.
  • Multiple Configuration Options: The MAX4595DBVRG4 can be configured in various ways, including single-pole/single-throw (SPST) or single-pole/double-throw (SPDT), offering flexibility in design applications.

Applications

The MAX4595DBVRG4 is suitable for a wide range of applications, including but not limited to:

  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Medical equipment
  • Test and measurement instruments

Package and Quality

The device is available in a compact SOT-23-6 package, which is ideal for space-constrained applications. Texas Instruments ensures the highest quality and reliability, with this product being subjected to rigorous testing and quality control procedures.

Conclusion

In summary, the MAX4595DBVRG4 from Texas Instruments is a superior analog switch that offers high performance, flexibility, and efficiency. Its low on-resistance, high off-isolation, and low crosstalk make it an excellent choice for designers who require a dependable switch for their critical signal routing needs.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess