The MAX3318IPWR from Texas Instruments is a high-performance, 2.5V, 460kbps RS-232 transceiver with low power consumption, designed to operate with a single 2.5V power supply. This versatile transceiver is ideal for applications where power efficiency and space are critical considerations.
Key Features
- Low Voltage Operation: Operates from a single 2.5V supply, making it suitable for battery-powered and portable applications.
- High Data Rate: Supports data rates up to 460kbps, allowing for high-speed data communication.
- Low Power Consumption: Features a low-power shutdown mode that reduces power consumption and extends battery life in portable systems.
- Electrostatic Discharge (ESD) Protection: Equipped with ±15kV ESD protection on the driver and receiver lines, ensuring robust performance in harsh environments.
- Small Package Size: Available in a compact TSSOP package, making it suitable for space-constrained applications.
Applications
The MAX3318IPWR is designed for use in a variety of applications, including:
- Notebook, Subnotebook, and Palmtop Computers
- Battery-Powered Equipment
- Handheld Equipment
- PDAs and Mobile Phones
- Peripherals
Quality and Reliability
As with all Texas Instruments products, the MAX3318IPWR is manufactured to the highest quality standards, ensuring reliability and performance in the field. The device is RoHS compliant and is designed to meet the rigorous demands of the electronics industry.
Ordering Information
The product is available in a 20-pin TSSOP package and is identified by the part number MAX3318IPWR. For detailed specifications, application notes, and ordering information, please refer to the Texas Instruments official website or contact your local Texas Instruments sales representative.