EN
  • EN
  • DE

MAX3318EIDB

Part No MAX3318EIDB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 460Kbps
Supply Voltage (V) 2.25V ~ 3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number MAX3318E
Manufacturer Pack Quantity 70
MSL Level 1 (Unlimited)
Win Source Part Number 1213178-MAX3318EIDB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3318EIDB CAD Model

Description

Product Overview: Texas Instruments MAX3318EIDB

The Texas Instruments MAX3318EIDB is a high-performance, 2.5-Volt, 460-kbps RS-232 transceiver with an integrated charge pump circuit. This device is designed to meet the stringent requirements of battery-powered portable applications, providing reliable serial communication with minimal power consumption. The MAX3318EIDB is a versatile solution for applications requiring RS-232 connectivity, such as PDAs, notebooks, and other mobile devices.

Featuring a dual charge pump, the MAX3318EIDB can operate from a single 2.5V to 5.5V supply, making it flexible for various power environments. The charge pump requires only four small 0.1-µF capacitors, which helps to reduce the overall footprint and BOM cost. This transceiver is capable of running at data rates up to 460 kbps, ensuring high-speed data transmission for time-sensitive applications.

The MAX3318EIDB comes with an automatic power-down feature, which significantly reduces power consumption when not in use. This feature is particularly useful for extending battery life in portable devices. The device automatically enters a low-power shutdown mode when the RS-232 cable is disconnected or when the connected peripherals are powered down. In addition, the receiver remains active in shutdown mode, allowing the device to monitor for incoming signals and wake up when necessary.

The transceiver's electrostatic discharge (ESD) protection exceeds ±15 kV using the IEC 1000-4-2 Air-Gap Discharge method, ensuring robust performance and reliability in harsh environments. The MAX3318EIDB is available in a compact 28-pin SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.

Key features of the MAX3318EIDB include:

  • 2.5V to 5.5V Single Supply Operation
  • 460-kbps Transmission Rate
  • Integrated Charge Pump Circuit
  • Low Power Consumption with Automatic Power-Down Feature
  • ±15 kV ESD Protection
  • Compact 28-pin SSOP Package

Overall, the Texas Instruments MAX3318EIDB RS-232 transceiver is a reliable and energy-efficient solution for adding serial communication capabilities to portable devices, offering robust protection and high-speed performance in a small package.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6780 $51.4580
27+ $3.8384 $103.6368
41+ $3.7185 $152.4585
56+ $3.5985 $201.5160
72+ $3.4786 $250.4592
97+ $3.1187 $302.5139
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess