Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 1067505-MAX3232ECDBRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3232ECDBRG4 CAD Model

Description

MAX3232ECDBRG4 - Texas Instruments

The MAX3232ECDBRG4 is a robust integrated circuit from Texas Instruments, designed specifically for serial communication applications that require low-power and high-reliability. This chip is part of the MAX3232 family and is built to facilitate bidirectional communication between TTL (Transistor-Transistor Logic) and RS-232 level signals.

Key Features:

  • Interface Type: The device features an RS-232 interface, which is widely used for serial communication in various types of equipment including computers, peripherals, network equipment, and modems.
  • Low-Power Operation: It operates from a single 3.0V to 5.5V power supply, which makes it suitable for portable and battery-operated applications.
  • High Data Rate: The device supports data rates up to 250kbps, ensuring efficient and fast data transfer for applications that require high-speed serial communication.
  • Electrostatic Discharge (ESD) Protection: The MAX3232ECDBRG4 is equipped with ESD protection exceeding ±15kV using the Human Body Model (HBM), providing robustness against static electricity and enhancing the durability of the product.
  • Dual Drivers/Receivers: It includes two drivers and two receivers, allowing the chip to interface with two RS-232 communication lines simultaneously.
  • Low Shutdown Current: It features a low-power shutdown mode that reduces the supply current to 1µA, maximizing power efficiency when the device is not in active use.

Applications:

The versatility of the MAX3232ECDBRG4 makes it an ideal choice for a wide range of applications, including:

  • Battery-Powered Equipment
  • Handheld and Portable Devices
  • Data Cable Extension
  • Industrial Control and Automation
  • Point-of-Sale Systems

In summary, the MAX3232ECDBRG4 from Texas Instruments is a highly reliable, low-power device that bridges the gap between TTL and RS-232 signal levels. Its ESD protection, dual driver/receiver configuration, and low-power shutdown mode make it a top choice for engineers and designers looking to implement RS-232 communication in their projects, especially where power efficiency and space constraints are critical considerations.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.6136
ECAD model for YT8521SH-CA
Marvell
IC TXRX FULL/HALF 4/4 56QFN
Lowest to $10.6138
ECAD model for 88E1512-A0-NNP2I000
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSON / 1/1 Transceiver Full RS485 8-VSON (3x3)
Lowest to $2.8353
ECAD model for THVD1451DRBT
Texas Instruments
IC TRANSCEIVER HALF 1/1 TSOT238
Lowest to $1.0855
ECAD model for TCAN1044ADDFRQ1
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.6299
ECAD model for TLE9250XSJ
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $9.7792
ECAD model for TLE7250XLE
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $3.2598
ECAD model for ADM4852AR
NXP / Nexperia
IC TRANSCEIVER 0/2 8SO
Lowest to $1.0302
ECAD model for TDA8579T/N1,118
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.9117
ECAD model for SN65HVD77DGK

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.3665
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2943 $58.2435
110+ $1.0620 $116.8200
165+ $1.0288 $169.7520
225+ $0.9956 $224.0100
295+ $0.9624 $283.9080
390+ $0.8628 $336.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,070 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention