EN
  • EN
  • DE

MAX3227EIDBRG4

Part No MAX3227EIDBRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description MULTICHANNEL LINE DRIVER/RECEIVER WITH ESD PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1213053-MAX3227EIDBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3227EIDBRG4 CAD Model

Description

Product Overview: MAX3227EIDBRG4

The MAX3227EIDBRG4 is a high-performance, 3.0V to 5.5V, 250kbps RS-232 transceiver with auto-power-down and enhanced electrostatic discharge (ESD) protection. Manufactured by Texas Instruments, this device is designed to meet the stringent requirements of battery-powered portable applications and is ideal for use in a variety of communication and industrial applications.

Key Features

  • Power Supply Range: Operates from a single 3.0V to 5.5V power supply, making it suitable for a wide range of applications.
  • Auto-Power-Down: The device enters a low-power shutdown mode when no data is transmitted or received, significantly reducing power consumption when idle.
  • High Data Rate: Supports data rates up to 250kbps, enabling efficient communication for RS-232 applications.
  • ESD Protection: Features enhanced ESD protection up to ±15kV on the transceiver's I/O pins, ensuring robust performance in harsh environments.
  • Integrated Charge Pump: The onboard charge pump circuitry generates the necessary RS-232 voltage levels from a single power supply, eliminating the need for multiple power sources.
  • Receiver Hysteresis: Provides improved noise rejection and enhances data integrity.

Applications

The MAX3227EIDBRG4 is versatile and can be used in a multitude of applications, including:

  • Portable and battery-powered devices
  • PDAs and palmtop computers
  • Data cable connections
  • Notebook and laptop computers
  • Industrial and medical equipment

Package and Quality

The device is available in a SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and the MAX3227EIDBRG4 is no exception, meeting rigorous industry standards for performance and reliability.

Conclusion

Overall, the MAX3227EIDBRG4 from Texas Instruments is a reliable and efficient solution for RS-232 communication, offering low-power operation, high data rate capabilities, and robust ESD protection. Its versatility and high performance make it an excellent choice for designers looking to incorporate RS-232 interfaces in their projects.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess