The MAX3222ECPWRG4 is a highly integrated serial port transceiver from Texas Instruments, designed to facilitate RS-232 communication in a variety of applications. This device is particularly suitable for battery-powered devices due to its low-power consumption and wide voltage range compatibility.
Key Features
- Interface Type: The MAX3222ECPWRG4 is designed for RS-232 communication, providing reliable serial data exchange.
- Supply Voltage Range: It operates over a broad supply voltage range from 3.0V to 5.5V, accommodating various system power levels.
- Low Power Consumption: This transceiver has a low-power shutdown mode, significantly reducing the power usage when inactive, making it ideal for power-sensitive applications.
- Data Rate: It supports data rates up to 250 kbps, ensuring efficient data transfer for most serial communication needs.
- Electrostatic Discharge (ESD) Protection: The device includes built-in ESD protection circuits, safeguarding the device from electrostatic discharges.
- Number of Drivers/Receivers: It features 2 drivers and 2 receivers, providing the necessary interfaces for full-duplex communication.
- Package/Case: The MAX3222ECPWRG4 comes in a TSSOP-16 package, which is compact and suitable for space-constrained applications.
Applications
The versatility of the MAX3222ECPWRG4 allows it to be used in a wide array of applications, including:
- Portable or battery-powered electronics
- Notebook, laptop, and palmtop computers
- Peripheral devices and printers
- Data acquisition systems
- Point-of-sale (POS) terminals
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the MAX3222ECPWRG4 is no exception. The product is designed to meet the rigorous standards of industrial performance and is backed by TI's extensive testing and validation processes.
Environmental Compliance
The MAX3222ECPWRG4 adheres to environmental standards, including RoHS compliance, ensuring that the product meets global environmental regulations and is free from hazardous substances.