The MAX3222CPWRG4 from Texas Instruments is a high-performance, low-power, 3.0V to 5.5V, 2-channel RS-232 line driver/receiver IC. This device is designed to conform to the EIA/TIA-232-F and ITU V.28 specifications, making it ideal for serial communication in a variety of applications, including industrial, telecommunications, and consumer electronics.
Key Features
- Power Range: Operates from a single 3.0V to 5.5V power supply, which is suitable for battery-powered and portable applications.
- Low-Power Consumption: Features a low-power shutdown mode that reduces power consumption and extends battery life when not in active use.
- Data Rate: Supports data rates up to 250 kbps, allowing for high-speed data transmission.
- Electrostatic Discharge (ESD) Protection: Equipped with ±15kV ESD protection on the transmitter outputs and receiver inputs, which enhances the robustness and reliability of the device in harsh environments.
- Dual Drivers/Receivers: Includes two drivers and two receivers, providing flexibility for multiple communication channels.
- Package: Available in a compact TSSOP-16 package, which saves space on printed circuit boards.
Applications
The MAX3222CPWRG4 is versatile and can be used in various applications, such as:
- Notebook, laptop, and palmtop computers
- Battery-powered equipment
- Hand-held equipment
- Peripherals
- Point-of-sale systems
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the MAX3222CPWRG4 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.
Ordering Information
The MAX3222CPWRG4 is available for order from Texas Instruments and authorized distributors. For detailed product specifications, application notes, and ordering information, please visit the Texas Instruments website or contact their customer service.