EN
  • EN
  • DE

M430F5510

Part No M430F5510
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 202759-M430F5510
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M430F5510 CAD Model

Description

The M430F5510 is a high-performance microcontroller product from Texas Instruments (TI), a globally recognized leader in the semiconductor industry. This product is part of TI's MSP430 family of ultra-low-power microcontrollers, designed for effective power management and high processing speed, making it ideal for a wide range of applications.

  • CPU: 16-bit RISC, up to 25 MHz
  • Memory: 128KB Flash, 8KB RAM
  • A/D Converter: 12-bit
  • DAC: Digital-to-analog converter
  • Operational Amplifiers: Three configurable
  • Interfaces: UART, SPI, I2C
  • Security: 256-bit AES encryption/decryption core
  • Other Features: 32-bit hardware multiplier, real-time clock module with alarm capabilities, watchdog timer
  • Power Supply: 1.8V to 3.6V
  • Power Modes: Five power-saving modes
  • Packaging: Not specified in the description

You May Also Be Interested in

EliteMT
Lowest to $1.3456
ESMT
Lowest to $0.9506
ESMT
Need more? Email Us
ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
EliteMT
Need more? Email Us
Coilcraft
Lowest to $1.5451

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess