EN
  • EN
  • DE

M430F2132

Part No M430F2132
Manufacturer Texas Instruments
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983068-M430F2132
Categories OEM Parts(M-N)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M430F2132 CAD Model

Description

The M430F2132 is a highly capable microcontroller from Texas Instruments, designed to cater to a wide range of applications that require low power consumption and high performance. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile features.

Key Features

  • Advanced Clock System: The M430F2132 is equipped with a flexible clock system that supports multiple clock sources, enabling the microcontroller to maintain optimal power efficiency and performance for various tasks.
  • 16-bit RISC Architecture: With its 16-bit Reduced Instruction Set Computing (RISC) architecture, the M430F2132 ensures fast and efficient processing, making it ideal for applications that require quick data handling and real-time responses.
  • Integrated Peripherals: A range of built-in peripherals, including digital I/O ports, analog-to-digital converters (ADCs), timers, and serial communication modules, provide versatility and reduce the need for external components.
  • Low Power Modes: The microcontroller features several low-power modes, allowing it to conserve energy during idle periods without sacrificing responsiveness when it needs to wake up and perform tasks.

Applications

The M430F2132 microcontroller is suitable for a variety of applications, such as:

  • Consumer Electronics
  • Sensing and Measurement Systems
  • Wireless Connectivity Solutions
  • Energy Management
  • Industrial Automation

Technical Specifications

The M430F2132 comes with a robust set of technical specifications:

  • 16-bit Timer
  • 10-bit 200ksps A/D Converter
  • Up to 8kB Flash Memory
  • Up to 256B RAM
  • Serial Onboard Programming, No External Programming Voltage Needed
  • Supply Voltage Range: 1.8 V to 3.6 V

With its combination of low power consumption, high performance, and integrated features, the Texas Instruments M430F2132 microcontroller is a compelling choice for designers and engineers looking to develop efficient and reliable embedded systems.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess