The TISPPBL2P is a surge protection device manufactured by Bourns, designed to protect sensitive electronic equipment from transient voltage events. These events can be caused by lightning strikes, power surges, or electrostatic discharge (ESD). This device offers robust protection, ensuring the longevity and reliability of connected circuits.
Applications:
- Telecommunications equipment
- Data lines
- Signal lines
- Security systems
- Industrial control systems
Features:
- Low capacitance
- Fast response time
- High surge current capability
- RoHS compliant
- Compact size
Benefits:
- Protects against damage from voltage transients
- Improves system reliability
- Reduces downtime due to equipment failure
- Extends the lifespan of electronic equipment
- Helps meet regulatory compliance requirements
The TISPPBL2P utilizes a robust semiconductor technology to quickly clamp transient voltages, diverting surge current away from sensitive components. Its low capacitance ensures minimal signal degradation, making it suitable for high-speed data and telecommunications applications. The device is designed for easy integration into existing circuits, offering a cost-effective solution for surge protection. Its compact size allows for use in space-constrained applications.
Key Specifications:
- Breakdown Voltage: Typically between 115V and 140V
- Holding Current: Typically 150mA
- Peak Pulse Current: 40A (tp=8/20μs)
- Capacitance: Typically 35 pF
- Operating Temperature: -40°C to +85°C
The TISPPBL2P is an essential component for safeguarding sensitive electronic circuits from damaging voltage transients, ensuring reliable and continuous operation in various applications.