EN
  • EN
  • DE

M38510/10201BCA

Part No M38510/10201BCA
Manufacturer Texas Instruments
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010130-M38510/10201BCA
Categories OEM Parts(M-N)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M38510/10201BCA CAD Model

Description

The M38510/10201BCA is a high-quality integrated circuit (IC) from Texas Instruments, renowned for its reliability and performance in demanding applications. This product is part of the military-grade series of components, designed to meet the stringent requirements of defense and aerospace industries.

Key Features

  • Robust Performance: The M38510/10201BCA operates efficiently under extreme conditions, making it suitable for mission-critical applications where failure is not an option.
  • High-Temperature Tolerance: This IC can withstand a wide range of operating temperatures, ensuring consistent performance even in harsh environments.
  • Durable Construction: Built with high-quality materials, the M38510/10201BCA is designed for longevity and resistance to wear and tear.
  • Precision Engineering: Texas Instruments' commitment to precision engineering is evident in the meticulous design and manufacturing of this product, ensuring accurate and reliable operation.

Applications

The M38510/10201BCA is ideally suited for a variety of high-stakes applications, including:

  • Aerospace Systems
  • Defense Electronics
  • Communication Equipment
  • Navigation Instruments
  • Critical Infrastructure Control Systems

Specifications

Parameter Value
Manufacturer Texas Instruments
Part Number M38510/10201BCA
Category Military-grade IC
Operating Temperature Range Specified by the manufacturer
Package/Case Specified by the manufacturer

For detailed specifications and product ordering information, please refer to the official Texas Instruments product datasheet or contact their customer support team.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess