EN
  • EN
  • DE

LT1013DDG4

Part No LT1013DDG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / General Purpose Amplifier 2 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series -
Package Tube
Amplifier Type General Purpose
Number of Circuits 2
Output Type -
Slew Rate 0.4V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 18 nA
Voltage - Input Offset 90 µV
Current - Supply 320µA (x2 Channels)
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number LT1013
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 75 pcs
Win Source Part Number 1382549-LT1013DDG4
Ultra Librarian 3D Model Ultra Librarian LT1013DDG4 CAD Model

Description

The LT1013DDG4 from Texas Instruments is a precision dual operational amplifier that offers a perfect blend of features to cater to a wide array of applications. This device is part of the LT1013 series, which is renowned for its stable and reliable performance in various electronic circuits.

Key Features

  • High Precision: The LT1013DDG4 boasts excellent precision with a low offset voltage, making it ideal for high-accuracy applications.
  • Wide Supply Range: It operates over a wide supply range, accommodating single or dual supplies, which provides flexibility in design for battery-powered and industrial applications.
  • Low Power Consumption: The device is designed for low power consumption, which is crucial for portable and battery-operated equipment.
  • Stable with Capacitive Loads: The operational amplifier is stable with capacitive loads, ensuring reliable performance in feedback systems and with various types of sensors.

Applications

The LT1013DDG4 is suitable for a multitude of applications, including:

  • Test equipment
  • Data acquisition systems
  • Analog filters
  • Industrial process controls
  • Battery-powered devices
  • Instrumentation

Package and Quality

The device comes in a SOIC-8 (D) package, which is compact and suitable for space-constrained applications. The LT1013DDG4 is also characterized for operation from -40°C to 85°C, ensuring reliable performance in a range of environments.

Technical Specifications

  • Offset Voltage: Typically 0.5 mV
  • Supply Voltage Range: ±2.5 V to ±15 V
  • Input Bias Current: Typically 30 nA
  • Output Drive Capability: 20 mA
  • Package Type: SOIC-8 (D)

For designers and engineers looking for a dependable and flexible operational amplifier, the LT1013DDG4 from Texas Instruments is an excellent choice. Its combination of precision, power efficiency, and stability with capacitive loads makes it a versatile component for a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9384 $51.6120
130+ $0.7700 $100.1000
205+ $0.7459 $152.9095
280+ $0.7219 $202.1320
360+ $0.6978 $251.2080
480+ $0.6256 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,120 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess