Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 25ppm/°C
Current - Cathode 400μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 041228-LT1009CLP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing, Power Management
Ultra Librarian 3D Model Ultra Librarian LT1009CLP CAD Model

Description

The LT1009CLP is a precision voltage reference product manufactured by Texas Instruments, a renowned global semiconductor company. This product is part of Texas Instruments' extensive portfolio of high-performance semiconductors, known for their exceptional reliability, advanced features, and superior performance.

  • Fixed Voltage Reference: 2.5V
  • Maximum Initial Error: ±5mV
  • Temperature Coefficient: 10ppm/°C
  • Low Output Noise: Suitable for high-precision applications
  • Operating Current Range: 400µA to 10mA
  • Package: 8-pin PDIP
  • Operating Temperature Range: 0°C to 70°C
  • Compliance: RoHS compliant

The LT1009CLP is a high-performance, reliable, and accurate voltage reference, suitable for a variety of applications requiring a stable and accurate reference voltage.

You May Also Be Interested in

STMicroelectronics
V-Ref Adjustable 1.24V to 6V 30mA 5-Pin SOT-23 T/R / IC VREF SHUNT ADJ SOT23-5
Lowest to $0.6574
ECAD model for TS431BILT
Touchstone Semiconductor
IC VREF SERIES 2.5V SOT23-3
Lowest to $4.3985
ECAD model for TSM6025AEUR+T
Texas Instruments
3.9μA, SC70-3, 30ppm/°C Drift VOLTAGE REFERENCE
Lowest to $2.2001
ECAD model for REF3320AIDBZT
Texas Instruments
IC VREF SHUNT ADJ TO92-3
Lowest to $1.2598
ECAD model for TLV431AILPE3
Taiwan Semiconductor
Need more? Email Us
ECAD model for TS2431ACX RF
Taiwan Semiconductor
Need more? Email Us
ECAD model for TS431CX RF
Texas Instruments
IC VREF SHUNT ADJ SC70
Lowest to $1.0834
ECAD model for TLV431BQDCKT
Texas Instruments
IC VREF SHUNT ADJ SC70
Lowest to $0.8347
ECAD model for TLVH431AIDCKR
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Need more? Email Us
ECAD model for UPC1944T-E2-AZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2598 $58.6764
42+ $2.6747 $112.3374
65+ $2.5911 $168.4215
90+ $2.5076 $225.6840
116+ $2.4239 $281.1724
155+ $2.1731 $336.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 385 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention