EN
  • EN
  • DE

LT1004MLP-1-2

Part No LT1004MLP-1-2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description VOLTAGE REFERENCE  /  Shunt Voltage Reference IC Fixed 1.235V V ±0.32% 20 mA TO-92-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Bulk
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 1.235V
Current - Output 20 mA
Tolerance ±0.32%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 60µVrms
Current - Cathode 10 µA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LT1004MLP-1-2,TEXTISLT1004MLP-1-2
Standard Package 1
Win Source Part Number 1010102-LT1004MLP-1-2
Ultra Librarian 3D Model Ultra Librarian LT1004MLP-1-2 CAD Model

Description

The LT1004MLP-1-2 is a precision voltage reference component manufactured by Texas Instruments, renowned for its stability and accuracy in a variety of applications. This device is designed to offer a fixed voltage reference of 1.2 volts, which is essential for a wide range of electronics that require a stable reference point for operational accuracy.

Key Features

  • Precision Voltage: The LT1004MLP-1-2 provides a precise 1.2V output, making it ideal for precision circuits.
  • Low Temperature Coefficient: This component features a low temperature coefficient, ensuring minimal deviation in reference voltage across a wide temperature range.
  • High Stability: It offers excellent long-term stability, which is crucial for maintaining performance over time.
  • Wide Operating Current Range: The device operates over a broad current range, providing flexibility in various application conditions.
  • Compact Package: The LT1004MLP-1-2 is available in a small footprint package, making it suitable for space-constrained applications.

Applications

The LT1004MLP-1-2 is versatile and can be used in numerous applications such as:

  • Portable battery-powered devices
  • Data acquisition systems
  • Analog-to-digital converters
  • Digital-to-analog converters
  • Power supplies
  • Instrumentation

Technical Specifications

Parameter Value Output Voltage 1.2V Initial Accuracy ±0.2% Temperature Coefficient Typically 20ppm/°C Operating Current Range 20µA to 20mA Package Type TO-226AA, TO-92-3

With its robust design and reliable performance, the LT1004MLP-1-2 from Texas Instruments is a go-to voltage reference for engineers and designers looking for a dependable solution in their electronic systems.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess