EN
  • EN
  • DE

LT1004IPWR-1-2

Part No LT1004IPWR-1-2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description MICROPOWER INTEGRATED VOLTAGE REFERENCES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Output Voltage 1.235V
Output Current 20mA
Tolerance ±0.32%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 10μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1204653-LT1004IPWR-1-2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LT1004
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT1004IPWR-1-2 CAD Model

Description

The LT1004IPWR-1-2 from Texas Instruments is a high-precision, low-power voltage reference IC that stands out in the industry for its stability and reliability. Designed to offer a fixed voltage of 1.2 volts, this micro-power device is ideal for portable battery-powered applications where energy efficiency is paramount.

Key Features

  • Low Voltage: The LT1004IPWR-1-2 provides a precise 1.2V output, which is suitable for various electronic circuits requiring a stable reference voltage.
  • High Accuracy: This voltage reference IC offers an impressive initial accuracy, ensuring that the output voltage is consistently close to its nominal value.
  • Low Power Consumption: It is designed for battery-powered devices, with a quiescent current that minimizes power usage and prolongs battery life.
  • Temperature Stability: The device maintains its performance across a wide temperature range, making it suitable for applications operating under varying environmental conditions.
  • Wide Operating Current Range: The LT1004IPWR-1-2 can operate over a broad range of current, providing flexibility in application design.
  • Small Footprint: Available in a TSSOP-8 package, it is compact and suitable for space-constrained applications.

Applications

The LT1004IPWR-1-2 is versatile and can be used in a variety of applications, including:

  • Battery-powered equipment
  • Portable instrumentation
  • Data acquisition systems
  • Analog-to-digital converters
  • Power supply monitoring
  • Consumer electronics

Technical Specifications

Parameter Value Output Voltage 1.2V Initial Accuracy ±0.5% Temperature Coefficient Typically 20ppm/°C Operating Current Range 20µA to 20mA Package Type TSSOP-8

With its combination of low power consumption, high accuracy, and temperature stability, the LT1004IPWR-1-2 is a reliable choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3805 $55.2200
90+ $1.1328 $101.9520
140+ $1.0974 $153.6360
190+ $1.0620 $201.7800
245+ $1.0266 $251.5170
330+ $0.9204 $303.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess