EN
  • EN
  • DE

ADR01BRZ

Part No ADR01BRZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultracompact, Precision 10.0 V/5.0 V/2.5 V/3.0 V Voltage References
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 10V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Voltage - Input 12 V ~ 36 V
Operating Supply Current 1mA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1141401-ADR01BRZ
Manufacturer Homepage www.analog.com
Family Name ADR01
Introduction Date January 25, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automotive, Test & Measurement, Signal Processing, Industrial, Automation & Process Control, Power Management, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian ADR01BRZ CAD Model

Description

The ADR01BRZ is a high precision, low power voltage reference from Analog Devices Inc., renowned for delivering consistent and reliable performance. It is an essential component in applications requiring a stable reference voltage, such as data conversion, instrumentation, and power supply monitoring.

Key Features

  • Precision: The ADR01BRZ offers an impressive initial accuracy of ±0.1% and guarantees a minimum of 10ppm/°C temperature coefficient over the industrial temperature range, ensuring precision in critical applications.
  • Output Voltage: This device provides a stable 10V output voltage, which is a standard reference level for many electronic circuits and can be easily adjusted with external resistors for a range of applications.
  • Low Power: With a quiescent current of 400μA maximum, the ADR01BRZ is ideal for battery-powered devices and other low power applications.
  • Stability: It features long-term stability and low noise, making it suitable for high-end precision analog circuits.
  • Package: The ADR01BRZ is available in an 8-lead SOIC package, which is widely used and easy to integrate into various circuit boards.

Applications

The ADR01BRZ voltage reference is versatile and can be used in a wide range of applications, including:

  • Precision data converters
  • Portable instrumentation
  • Power supply control
  • Industrial process control systems
  • Automotive electronics
  • Energy management systems

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The ADR01BRZ voltage reference is subjected to rigorous testing and quality control procedures to ensure it meets these standards. Customers can trust this product to perform consistently over time and under varying environmental conditions.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5923 $57.5538
13+ $7.8707 $102.3191
20+ $7.6247 $152.4940
28+ $7.3787 $206.6036
36+ $7.1328 $256.7808
47+ $6.3949 $300.5603
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,798 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess