EN
  • EN
  • DE

LT1004IPW-2-5

Part No LT1004IPW-2-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V 8TSSOP / V-Ref Precision 2.5V 20mA 8-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Reference Type Shunt
Output Type Fixed
Output Voltage 2.5V
Output Current 20mA
Tolerance ±0.8%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 780110-LT1004IPW-2-5
Popularity Medium
Supply and Demand Status Limited
Family Name LT1004
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1004IPW-2-5 CAD Model

Description

Product Overview: LT1004IPW-2-5 Voltage Reference from Texas Instruments

The LT1004IPW-2-5 is a precision voltage reference component manufactured by Texas Instruments, renowned for their expertise in semiconductor design and production. This device is specifically engineered to offer a stable and precise reference voltage, which is a critical element in a wide array of electronic applications, from power management to analog-to-digital conversion.

Key Features

  • Stable Reference Voltage: The LT1004IPW-2-5 provides a fixed 2.5V output, which is crucial for systems requiring a consistent voltage reference.
  • Low Temperature Coefficient: This device offers an excellent temperature coefficient, ensuring minimal variance in output voltage over a wide temperature range, enhancing system reliability.
  • Wide Operating Current Range: It operates across a broad current range, making it versatile for various circuit designs and applications.
  • High Accuracy: With its high precision, the LT1004IPW-2-5 ensures accurate performance, critical for sensitive electronic systems.
  • Long-Term Stability: The device is designed for long-term stability, which is essential for maintaining consistent performance over the lifespan of the product.

Applications

The LT1004IPW-2-5 is suitable for a diverse range of applications, including:

  • Power supply monitoring
  • Portable instrumentation
  • Data acquisition systems
  • Analog-to-digital and digital-to-analog converters
  • Battery-operated equipment

Product Specifications

The LT1004IPW-2-5 is packaged in a TSSOP-14 (Thin Shrink Small Outline Package) and is characterized for operation from -40°C to 85°C. It provides a stable and reliable performance in a variety of settings and conditions, making it a trusted choice for designers and engineers in need of a robust voltage reference solution.

Conclusion

In summary, the LT1004IPW-2-5 from Texas Instruments is a high-quality, precision voltage reference that offers stability, accuracy, and versatility for a multitude of electronic applications. Its robust design and reliable performance make it an excellent choice for professionals seeking a dependable voltage reference source.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess