EN
  • EN
  • DE

LM4132AMF-2.0

Part No LM4132AMF-2.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4132 SOT-23 Precision Low Dropout Voltage Reference | IC VREF SERIES 2.048V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.048V
Output Current 20mA
Tolerance ±0.05%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 190μVp-p
Parts Input Voltage (V) 2.448V ~ 5.5V
Supply Current 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4132
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199791-LM4132AMF-2.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4132AMF-2.0 CAD Model

Description

The LM4132AMF-2.0 is a precision voltage reference component from Texas Instruments, renowned for its high accuracy and stability. Designed to operate as a reference for data converters, portable instrumentation, and other precision devices, this product is an essential building block in many electronic systems.

Key Features

  • Output Voltage: The LM4132AMF-2.0 provides a fixed 2.0V output, suitable for a wide range of applications.
  • High Precision: This voltage reference boasts an impressive initial accuracy of ±0.1% (max) and a temperature coefficient of 10ppm/°C (max) over the full temperature range of -40°C to 125°C.
  • Low Dropout Voltage: It operates with a very low dropout voltage, which enhances performance in systems with a limited power supply range.
  • Series Reference: It functions as a series reference, allowing it to offer both high load current capability and lower output noise.
  • Stability: The LM4132AMF-2.0 is capable of stable operation without an external capacitor, although it is compatible with capacitive loads up to 10µF for additional noise reduction.

Applications

  • Data Conversion
  • Portable Instrumentation
  • Medical Equipment
  • Industrial Process Control Systems
  • Precision Audio Applications

Package and Quality

The LM4132AMF-2.0 is offered in a small 5-pin SOT-23 package, which is ideal for space-constrained applications. It is designed to meet the stringent quality requirements that Texas Instruments is known for, providing both reliability and performance for critical system components.

Conclusion

Overall, the LM4132AMF-2.0 from Texas Instruments is a versatile and reliable voltage reference that offers the precision needed for high-performance electronics. Its combination of accuracy, low power consumption, and small footprint makes it a top choice for engineers looking to design state-of-the-art electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4004 $51.8028
17+ $6.0722 $103.2274
26+ $5.8824 $152.9424
36+ $5.6927 $204.9372
46+ $5.5029 $253.1334
61+ $4.9336 $300.9496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess