EN
  • EN
  • DE

LM236DG4-2-5

Part No LM236DG4-2-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.49V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.49V
Output Current 10mA
Tolerance ±2%
Current - Cathode 400μA
Temperature Range - Operating -25°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1052868-LM236DG4-2-5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM236DG4-2-5 CAD Model

Description

Product Overview: LM236DG4-2-5 Precision Voltage Reference

The LM236DG4-2-5 is a precision voltage reference component manufactured by Texas Instruments, known for its stability and accuracy in a wide array of electronic applications. This device offers a fixed voltage of 2.5V, which is essential for various circuit designs that require a stable reference voltage.

Key Features

  • Output Voltage: The LM236DG4-2-5 provides a precise 2.5V output, making it an ideal choice for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits.
  • Temperature Coefficient: It boasts a low temperature coefficient, ensuring minimal deviation in output voltage over a wide temperature range, which is crucial for applications requiring consistent performance.
  • Low Dynamic Impedance: The dynamic impedance of the LM236DG4-2-5 is low, which contributes to its stability and robustness against load variations and transient conditions.
  • Versatility: This voltage reference can be utilized in various configurations, including series, shunt, and operational amplifier circuits, providing designers with flexibility in their applications.

Applications

The LM236DG4-2-5 is suitable for a variety of applications, including but not limited to:

  • Power supply monitoring
  • Data acquisition systems
  • Battery chargers
  • Instrumentation
  • Precision current sources

Package and Quality

Enclosed in a small-outline integrated circuit (SOIC) package, the LM236DG4-2-5 is designed for compact PCB layouts and is compatible with automated assembly processes. Texas Instruments ensures that its products meet high-quality standards, and this voltage reference is no exception, providing reliable performance for both commercial and industrial applications.

Conclusion

The LM236DG4-2-5 from Texas Instruments is a dependable and precise voltage reference that is an essential component for maintaining accuracy in electronic systems. Its robust design and versatile application range make it a valuable addition to any electronic designer's toolkit.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess