The LT1004CDR-2.5 is a high-quality precision voltage reference product manufactured by the globally renowned company, Texas Instruments. This product belongs to the comprehensive and versatile line of voltage references offered by the company, which are designed for a wide range of applications including industrial, automotive, and communication systems.
The LT1004CDR-2.5 is a micropower, bandgap voltage reference that provides a fixed voltage output of 2.5 volts. It is designed with an impressive accuracy of 0.5% at 25 degrees Celsius and 1% over the full temperature range, making it an ideal choice for applications requiring precise voltage regulation. The device operates over a wide current range of 10uA to 10mA, offering flexibility in various operating conditions.
One of the key features of this voltage reference product is its low power consumption, which is a critical factor in battery-powered devices. With a typical quiescent current of just 95uA, the LT1004CDR-2.5 is an excellent choice for systems where power efficiency is paramount. Moreover, it has a low dynamic impedance of 0.6 Ohms, ensuring stable performance even under varying load conditions.
The LT1004CDR-2.5 comes in a small, surface-mount SOIC-8 package, making it suitable for space-constrained applications. This product is RoHS compliant and is designed to meet strict industry standards for quality and reliability. Texas Instruments also provides comprehensive technical support and documentation for this product, ensuring ease of integration into your system.
In terms of durability, the LT1004CDR-2.5 is designed to withstand harsh environments, making it suitable for use in a variety of industrial applications. It operates over a wide temperature range of -40 to +125 degrees Celsius, ensuring reliable performance even under extreme conditions.
In conclusion, the LT1004CDR-2.5 from Texas Instruments is a high-precision, low-power, and durable voltage reference product that offers excellent performance and versatility. Whether you're designing a battery-powered device, an industrial system, or a communication system, this product can meet your needs for precise and reliable voltage regulation.