EN
  • EN
  • DE

MAX6061AEUR+T

Part No MAX6061AEUR+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.248V SOT23-3  /  Voltage Reference IC V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc./Maxim Integrated
Series *
Package Strip
Base Product Number MAX606
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAX6061AEUR+TDKRINACTIVE,MAX6061AEURT,MAX6061AEUR+TDKR-ND,MAX6061AEUR+TTR-ND,MAX6061AEUR+TCT-ND,MAX6061AEUR+TCTINACTIVE,MAX6061AEUR+,MAX6061AEUR+TCT,175-MAX6061AEUR+TTR,MAX6061AEUR+TDKR
Standard Package 1
Win Source Part Number 1003625-MAX6061AEUR+T
Ultra Librarian 3D Model Ultra Librarian MAX6061AEUR+T CAD Model

Description

Product Overview: MAX6061AEUR+T from Maxim Integrated

The MAX6061AEUR+T is a precision, low-dropout, micropower voltage reference from Maxim Integrated. This device is part of a series that offers high-accuracy voltage references with low power consumption, making it an ideal choice for battery-powered and portable applications. The MAX6061AEUR+T is engineered to provide a fixed output voltage of 2.5V with an impressive initial accuracy of ±0.2% and a low temperature coefficient of 20ppm/°C (max), ensuring stable performance over a wide range of operating conditions.

This voltage reference comes in a compact SOT-23 package, which is highly suitable for space-constrained applications. The small footprint of the MAX6061AEUR+T allows for easy integration into various circuit designs without compromising on performance. Furthermore, the device operates over a wide supply voltage range from 2.5V to 12.6V, providing designers with flexibility in their system power supply design.

One of the key features of the MAX6061AEUR+T is its low dropout voltage. The device maintains accurate output voltage with minimal headroom above the output level, which means it can operate effectively even when the supply voltage is nearly equal to the output voltage. This characteristic is particularly beneficial in battery-operated devices, where maximizing the usage of available power is crucial.

The device also boasts a low quiescent current of typically 45µA, which is of paramount importance for power-sensitive applications. By drawing minimal current from the supply, the MAX6061AEUR+T helps extend battery life and reduces power consumption in the overall system.

In addition, the MAX6061AEUR+T is designed with a load regulation of 25µV/mA and line regulation of 20µV/V (max), ensuring the output voltage remains stable with changes in load and supply voltage. This makes it an excellent choice for high-precision analog circuits, data acquisition systems, and portable instrumentation where consistent voltage is necessary for accurate measurements.

The robust construction of the MAX6061AEUR+T guarantees reliable performance across its specified temperature range of -40°C to +125°C. With its combination of high precision, low power consumption, and compact packaging, the MAX6061AEUR+T from Maxim Integrated stands out as a versatile voltage reference solution for a wide array of electronic applications.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5777 $52.6216
19+ $5.3971 $102.5449
29+ $5.2284 $151.6236
40+ $5.0598 $202.3920
52+ $4.8911 $254.3372
69+ $4.3851 $302.5719
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,375 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess