EN
  • EN
  • DE

LT1004CDR-1-2

Part No LT1004CDR-1-2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.235V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.235V
Output Current 20mA
Tolerance ±0.32%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 10μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 020180-LT1004CDR-1-2
Ultra Librarian 3D Model Ultra Librarian LT1004CDR-1-2 CAD Model

Description

The LT1004CDR-1-2 is a high-quality precision voltage reference product from Texas Instruments, a renowned global semiconductor design and manufacturing company. This product is a member of the voltage references category and is designed to offer a range of features that enhance its application in various electronic systems.

The LT1004CDR-1-2 is characterized by its precision bandgap voltage reference, which provides a fixed 1.2V output voltage. This precision voltage reference is designed to offer high accuracy, with a maximum initial error of just 0.4%. This makes it ideal for use in systems that require a stable reference voltage, such as data converters and power supply monitors.

One of the key features of the LT1004CDR-1-2 is its low power consumption. It has a low quiescent current of 95uA, which makes it suitable for battery-powered devices and other applications where power efficiency is critical. Moreover, it offers a wide operating current range of 10uA to 20mA, providing flexibility in different usage scenarios.

The LT1004CDR-1-2 also boasts of a high stability feature. It has a temperature coefficient of just 50ppm/°C, which ensures that the output voltage remains stable even under varying temperature conditions. This makes it suitable for use in environments with fluctuating temperatures.

This product is housed in an 8-pin SOIC package, which is compact and easy to integrate into various electronic systems. It is designed for surface mount applications, which makes it easy to install on printed circuit boards. The product is RoHS compliant, ensuring that it adheres to the latest environmental standards.

In terms of reliability, the LT1004CDR-1-2 does not disappoint. It is designed and manufactured by Texas Instruments, a company known for its high-quality and reliable semiconductor products. It is backed by the company's extensive technical support, ensuring that you get the help you need when you need it.

In summary, the LT1004CDR-1-2 from Texas Instruments is a high-quality, reliable, and efficient precision voltage reference that offers high accuracy, low power consumption, and high stability. It is ideal for a wide range of applications, from battery-powered devices to industrial systems.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4048 $56.1920
90+ $1.1527 $103.7430
135+ $1.1166 $150.7410
190+ $1.0806 $205.3140
240+ $1.0446 $250.7040
325+ $0.9365 $304.3625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess