EN
  • EN
  • DE

LT1004CD-2-5

Part No LT1004CD-2-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±0.8%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 206697-LT1004CD-2-5
Ultra Librarian 3D Model Ultra Librarian LT1004CD-2-5 CAD Model

Description

The Texas Instruments LT1004CD-2-5 is a high-quality, precision voltage reference that offers top-notch performance and reliability. This product is a micro-power two-terminal bandgap voltage reference diode. Designed and manufactured by Texas Instruments, a global semiconductor design and manufacturing company that develops analog ICs and embedded processors, the LT1004CD-2-5 is a testament to the company's commitment to innovation and quality.

The LT1004CD-2-5 provides a fixed 2.5V output voltage, making it a perfect choice for a wide range of applications that require a stable and accurate reference voltage. This includes data conversion, power supply monitoring, and process control systems. The product's key features include low dynamic impedance, low noise, and excellent temperature stability. These features ensure that the LT1004CD-2-5 delivers consistent and dependable performance even in the most demanding conditions.

One of the standout features of the LT1004CD-2-5 is its ultra-low power consumption. This makes it an environmentally friendly choice and an ideal solution for battery-powered systems. Additionally, its small size and light weight make it easy to incorporate into a variety of electronic devices and systems.

The LT1004CD-2-5 comes in a surface-mount SOIC package, which is easy to handle and install. It can work in a wide operating temperature range from 0 to 70 degrees Celsius, which further adds to its versatility. It also has a wide input voltage range, allowing it to accommodate various power supply levels.

Texas Instruments' LT1004CD-2-5 is a robust and reliable voltage reference that delivers superior performance. Its precision and stability make it a valuable component in a variety of electronic systems and applications. Whether you're designing a complex industrial system or a simple consumer electronic device, the LT1004CD-2-5 can help you achieve the accuracy and reliability you need.

In conclusion, the Texas Instruments LT1004CD-2-5 is a high-performance, precision voltage reference that offers excellent stability, low power consumption, and a wide operating temperature range. It's a testament to Texas Instruments' commitment to delivering innovative and high-quality products that meet the needs of a diverse range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6750 $50.7000
10+ $10.4000 $104.0000
15+ $10.0750 $151.1250
21+ $9.7500 $204.7500
27+ $9.4250 $254.4750
36+ $8.4500 $304.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess