EN
  • EN
  • DE

LSF0204DYZPR

Part No LSF0204DYZPR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 12DSBGA / 4-Bits Bidirectional Multi-Voltage Level Translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 0.8V ~ 4.5V
Voltage - VCCB 1.8V ~ 5.5V
Output Type Open Drain, Push-Pull
Data Rate 100MHz
Temperature Range - Operating -40°C ~ 125°C
Features Auto-Direction Sensing
Mounting Style SMD
Manufacturer Package 12-XFBGA, DSBGA
Supplier Device Package 12-DSBGA
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805627-LSF0204DYZPR
Ultra Librarian 3D Model Ultra Librarian LSF0204DYZPR CAD Model

Description

Introducing the LSF0204DYZPR from Texas Instruments

The LSF0204DYZPR is a state-of-the-art, multi-voltage level translator device designed by Texas Instruments to provide seamless voltage level translation for mixed-mode signal operation. This innovative product is an ideal solution for applications that involve interfacing between different logic levels ranging from 0.95V to 3.6V on the A side (Vref(A)) and 1.65V to 5.5V on the B side (Vref(B)). With such a wide range of voltage compatibility, the LSF0204DYZPR is perfectly suited for multi-voltage systems and is a critical component for modern electronic designs that require logic level shifting.

One of the key features of the LSF0204DYZPR is its bidirectional capability. This means that the device can transfer data in both directions, from A to B or B to A, without the need for a direction control signal. This feature simplifies the design and reduces the complexity of the circuit. Additionally, the LSF0204DYZPR offers 4-bit bidirectional translation, making it versatile for various data bus widths and applications.

The LSF0204DYZPR comes in a compact DYZ (DSBGA) package, which is space-saving and ideal for applications where board space is at a premium. It also features a power-off protection on the I/O ports, ensuring that the device is protected when one side is powered off. This increases the robustness of the system and prevents potential damage to the device or connected components.

Moreover, the device boasts low power consumption, which is critical for battery-operated portable devices. The no direction-control signal is needed for operation, which simplifies application circuit design. The LSF0204DYZPR also supports hot-insertion, which means that it can be added to a live system without needing to power down, thus providing flexibility and convenience during system upgrades or maintenance.

In summary, the LSF0204DYZPR from Texas Instruments is an essential component for designers looking to bridge the gap between different voltage domains. Its versatility, compact size, and ease of use make it an excellent choice for a broad range of applications, including but not limited to mobile devices, computing, consumer electronics, and networking systems.

You May Also Be Interested in

Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2788 $50.1840
440+ $0.2287 $100.6280
680+ $0.2216 $150.6880
935+ $0.2144 $200.4640
1,210+ $0.2073 $250.8330
1,615+ $0.1859 $300.2285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess