EN
  • EN
  • DE

LSF0102DCTR

Part No LSF0102DCTR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC LEVEL TRANSLATOR BIDIR 8SM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 0.95V to 4.5V
Voltage - VCCB 1.8V to 5.5V
Output Type Open Drain, Push-Pull
Temperature Range - Operating -40°C to 125°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package SM8
Win Source Part Number 1057535-LSF0102DCTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LSF0102DCTR CAD Model

Description

Product Overview: LSF0102DCTR from Texas Instruments

The LSF0102DCTR is a state-of-the-art, dual bidirectional voltage-level translator designed and manufactured by Texas Instruments (TI). This innovative component is specifically engineered to facilitate seamless communication between devices operating at different voltage levels. Its primary function is to translate signals between two distinct voltage domains, which can range from as low as 0.95V to as high as 3.6V on the A side (Vref(A)) and 1.65V to 5.5V on the B side (Vref(B)).

Encased in an ultra-small 8-pin DCT package, the LSF0102DCTR is optimized for space-constrained applications. This compact footprint makes it an ideal choice for portable and handheld devices where board space is at a premium. The device is characterized by its low power consumption and its ability to operate without a direction control signal, which simplifies the circuit design and reduces the overall system complexity.

The LSF0102DCTR boasts a range of features that make it highly versatile and suitable for a variety of applications. It offers a 1-bit, dual-supply level translating capability with auto-direction sensing, which eliminates the need for a direction control pin. The translator's I/O capacitance is designed to be extremely low, which ensures high-speed data transfer and minimizes signal distortion.

Additionally, the LSF0102DCTR supports hot-insertion, which means that it can be added to a live system without the need to power down the system, thereby increasing the flexibility and ease of maintenance. It also includes integrated pull-up resistors, which are enabled when the device is powered on, and thus, reduces the need for external components.

For applications that require reliable level shifting, such as interfacing between microcontrollers and peripherals with different voltage requirements, the LSF0102DCTR is an excellent choice. Its robust performance, combined with TI's commitment to quality and reliability, ensures that this voltage-level translator will meet the stringent demands of today's high-tech electronic environments.

Overall, the LSF0102DCTR from Texas Instruments is a crucial component for designers looking to bridge the gap between varying logic levels, ensuring compatibility and communication across diverse electronic systems.

You May Also Be Interested in

Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731
ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4651 $51.1610
265+ $0.3816 $101.1240
410+ $0.3697 $151.5770
560+ $0.3577 $200.3120
725+ $0.3458 $250.7050
970+ $0.3101 $300.7970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess