The LS245 from Texas Instruments is an advanced integrated circuit designed to deliver high performance and reliability. Part of the 'LS' series known for low power consumption and high speed, the LS245 is an octal bus transceiver with 3-state outputs, enhancing data bus system performance.
- Channels: Eight channels with bi-directional data flow
- Control: Controlled by the direction control (DIR) input for efficient data transfer
- Outputs: 3-state outputs allowing send, receive, or disconnect from the bus
- Operating Voltage: 4.5V to 5.5V
- Clock Frequency: Up to 30MHz
- Package: 20-pin package
- Temperature Range: Wide operating temperature range
The LS245 is built with Texas Instruments' advanced technology, ensuring high reliability and longevity, making it suitable for data bus systems, communication systems, and other high-speed data transfer applications.