EN
  • EN
  • DE

LPV801DBVT

Part No LPV801DBVT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP GP RR 8KHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.002 V/μs
Gain Bandwidth Product (GBP) 8kHz
Current - Input Bias 0.1pA
Voltage - Input Offset 550μV
Operating Supply Current 450nA
Channel Output Current 4.7mA
Supply Voltage - Operating 1.6 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1057103-LPV801DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPV801DBVT CAD Model

Description

The Texas Instruments LPV801DBVT is a high-performance, nanopower operational amplifier that offers an exceptional balance between low power consumption and superior accuracy, making it an ideal choice for battery-powered and energy-efficient applications.

Key Features

  • Ultra-Low Power Consumption: With a quiescent current of just 650 nA at 1.8 V, the LPV801DBVT is designed to extend battery life, which is critical for portable and remote sensing applications.
  • Wide Supply Voltage Range: The device operates from a supply voltage range of 1.6 V to 5.5 V, allowing it to be used in a variety of systems without the need for additional power regulation.
  • Low Input Bias Current: The operational amplifier features a low input bias current of 0.01 pA, making it suitable for applications that require high-impedance sensors.
  • High Accuracy: With an offset voltage of only 1.5 mV, the LPV801DBVT ensures precise signal amplification, which is essential for precision measurement and control systems.
  • Stable with Low-Value Capacitive Loads: The device is stable with capacitive loads up to 300 pF, which provides designers with greater flexibility in filter design and signal conditioning.

Applications

The LPV801DBVT is suitable for a wide range of applications, particularly where energy efficiency and space constraints are paramount. These applications include:

  • Portable and battery-powered devices
  • Wireless sensors and sensor networks
  • Energy harvesting systems
  • Medical devices such as wearable health monitors
  • Low-power actuators and controllers

Package and Quality

This operational amplifier comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. The device's quality is ensured by Texas Instruments' rigorous testing and validation processes, and it is supported by the company's extensive technical documentation and design resources.

With its ultra-low power consumption and high accuracy, the Texas Instruments LPV801DBVT operational amplifier is a top-tier solution for designers looking to optimize their applications for power efficiency without compromising on performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5961 $55.8635
80+ $1.3097 $104.7760
120+ $1.2687 $152.2440
165+ $1.2278 $202.5870
215+ $1.1869 $255.1835
285+ $1.0641 $303.2685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,122 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess