EN
  • EN
  • DE

LPV511MG

Part No LPV511MG
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 880 nA, Rail-to-Rail Input and Output Operational Amplifier | IC OPAMP GP 1 CIRCUIT SC70-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.0077V/μs
Gain Bandwidth Product 25kHz
Current - Input Bias 320pA
Voltage - Input Offset 200μV
Supply Current 1.2μA
Current - Output / Channel 1.3mA
Supply Voltage , Single/Dual (±) 2.7V ~ 12V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Family Part Number LPV511
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1204317-LPV511MG
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Portable Devices, Security, Alternative Energy, Signal Processing, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LPV511MG CAD Model

Description

The LPV511MG is a state-of-the-art, low-power operational amplifier brought to you by the trusted and renowned manufacturer, Texas Instruments. This precision amplifier is specifically designed for a wide range of applications that demand high performance with minimal power consumption.

At the heart of the LPV511MG's design is its ability to operate with an incredibly low supply current. With a typical value of just 880 nA, this op-amp sets a new standard for power-sensitive applications. Despite its low power usage, the LPV511MG does not compromise on performance. It boasts a bandwidth of 8 kHz, which ensures that it can handle a variety of signals with ease.

One of the key features of the LPV511MG is its input bias current, which is typically 0.2 pA. This makes it an excellent choice for sensor interfaces, portable equipment, and other applications where maintaining signal integrity is crucial. Moreover, the device operates over a wide supply voltage range of 2.7V to 5.5V, providing designers with flexibility in various system designs.

The LPV511MG also comes in a micro-sized package, the SC70, which is ideal for space-constrained applications. Its small footprint does not hinder its functionality or reliability, making it a perfect solution for portable medical devices, consumer electronics, and other compact systems that require high-precision amplification.

Furthermore, the LPV511MG features a Rail-to-Rail output swing, which extends the dynamic range and enables the amplifier to drive analog-to-digital converters (ADCs) effectively. This feature, coupled with its low input offset voltage of 1 mV (typical), ensures accurate and efficient signal processing in measurement and control systems.

In summary, the LPV511MG from Texas Instruments is a versatile, low-power operational amplifier that excels in a multitude of applications where energy efficiency and high performance are paramount. Its impressive specifications and small package size make it an ideal choice for engineers and designers looking to create compact, yet powerful electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4446 $50.5610
85+ $1.1854 $100.7590
135+ $1.1483 $155.0205
180+ $1.1113 $200.0340
235+ $1.0742 $252.4370
315+ $0.9631 $303.3765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,442 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess