EN
  • EN
  • DE

LP8867CQPWPRQ1

Part No LP8867CQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 4-CHANNEL LED DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features LED Driver IC 3 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 120mA 20-HTSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 20-HTSSOP
Family Name LP8867
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LP8867CQPWPRQ1TR, 296-LP8867CQPWPRQ1CT, 296-LP8867CQPWPRQ1DKR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877990-LP8867CQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian LP8867CQPWPRQ1 CAD Model

Description

The LP8867CQPWPRQ1 is a highly efficient solution designed by Texas Instruments, tailored for automotive LED lighting applications. This advanced LED driver is engineered to meet the stringent requirements of the automotive industry, offering exceptional performance and reliability for exterior and interior vehicle lighting systems.

Key Features

  • Integrated Power Management: The device incorporates a boost converter, four high-precision current sinks, and a 1.5-A high-side NFET switch for LED short protection, streamlining design and reducing external component count.
  • Adaptive LED Current: It offers an adaptive LED current for thermal protection, ensuring the LEDs operate safely under various temperature conditions.
  • Wide Input Voltage Range: With an operational range of 4.5 V to 40 V, it accommodates a broad spectrum of automotive power systems, enhancing its versatility in different vehicle platforms.
  • High Dimming Ratio: The LP8867CQPWPRQ1 allows for a high dimming ratio, which enables precise control over the brightness levels of the LEDs, essential for both aesthetic and functional lighting in vehicles.
  • EMI Reduction: The device features spread spectrum and phase shifting, which helps in reducing electromagnetic interference (EMI), a critical factor in automotive electronics for ensuring compliance with industry regulations.

Applications

The LP8867CQPWPRQ1 is ideal for a variety of automotive lighting applications, including:

  • Headlights and tail lights
  • Interior ambient lighting
  • Dashboard and instrument panel lighting
  • Door and map lights

Quality and Reliability

Recognizing the importance of quality and reliability in the automotive sector, Texas Instruments has designed the LP8867CQPWPRQ1 to comply with the AEC-Q100 Grade 1 standard, ensuring operation in extreme temperature conditions ranging from -40°C to +125°C. The device also comes in a thermally enhanced 24-pin HTSSOP package, providing robust thermal management for the LED driver circuitry.

You May Also Be Interested in

Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1717 $52.1208
57+ $1.7819 $101.5683
87+ $1.7262 $150.1794
120+ $1.6705 $200.4600
155+ $1.6149 $250.3095
208+ $1.4478 $301.1424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess