The SM16LC12C-T13 is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices. It's designed to protect sensitive electronic components from electrostatic discharge (ESD) and other voltage transients. This particular device is commonly used to safeguard data lines and I/O ports in electronic equipment.
Applications
- USB ports protection
- HDMI ports protection
- Ethernet ports protection
- Data line protection
- I/O port protection
- Consumer electronics
Features
- Low clamping voltage
- Low capacitance
- Fast response time
- ESD protection per IEC 61000-4-2, ±30kV contact, ±30kV air
- Small surface mount package
- RoHS compliant
Benefits
- Enhanced ESD protection: Provides robust protection against electrostatic discharge, preventing damage to sensitive components.
- High surge protection: protects against voltage spikes and surges, enhancing system reliability.
- Improved signal integrity: Low capacitance minimizes signal distortion, ensuring optimal performance of protected circuits.
- Reduced board space: Small package size allows for easy integration into compact electronic designs.
- Compliance with industry standards: Meets RoHS environmental standards.
- Increased system reliability: Protecting ports from ESD events increases longevity of devices.
Additional Details
The SM16LC12C-T13 is typically used in applications where multiple data lines need protection, such as USB ports, HDMI ports, and Ethernet interfaces. The low clamping voltage ensures that sensitive components are not exposed to excessive voltage during transient events. For detailed electrical specifications, such as standoff voltage, clamping voltage, and peak pulse current, refer to the official datasheet provided by Protek Devices. The "-T13" suffix likely refers to the packaging or tape and reel options.