EN
  • EN
  • DE

LP8727TME/NOPB

Part No LP8727TME/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC USB MICRO/MINI CHRGR 25DSBGA / Micro/Mini USB Interface with Integrated 28V Charger USB 2.0 T/R 25-Pin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications MP3 Players, Portable Media Players
Interface Micro-USB
Package 25-WFBGA, DSBGA
Manufacturer Package 25-DSBGA (2x2)
Mounting SMD
Win Source Part Number 779931-LP8727TME/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP8727
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP8727TME/NOPB CAD Model

Description

The LP8727TME/NOPB is a highly integrated power management IC (PMIC) from Texas Instruments, designed to meet the power requirements of various applications, including portable and handheld devices. Its compact size and feature-rich design make it an ideal choice for space-constrained applications that require efficient power management.

Key Features

  • Multiple Output Channels: The device includes several regulated outputs with high efficiency, providing a versatile power solution for systems with multiple power rails.
  • Programmable Voltage Levels: Output voltages are programmable via an I2C interface, allowing for dynamic voltage scaling to optimize power consumption.
  • Integrated Battery Charger: An onboard battery charger supports a variety of battery chemistries, including Li-Ion and Li-Polymer, with features such as adjustable charging current and termination voltage.
  • Power Sequencing: Built-in power sequencing ensures that the system powers up and down in a controlled manner, safeguarding sensitive components.
  • Thermal Management: The LP8727TME/NOPB includes thermal protection features that prevent overheating, enhancing system reliability.
  • Small Footprint: The device comes in a compact package, making it suitable for portable devices where board space is at a premium.

Applications

The LP8727TME/NOPB is designed to support a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • Internet of Things (IoT) Devices

Environmental and Quality Certifications

The LP8727TME/NOPB is manufactured with the environment in mind and meets various industry standards, ensuring both performance and sustainability. It is RoHS compliant and supports a lead-free assembly process. Texas Instruments is committed to delivering high-quality products that meet or exceed the regulatory requirements for environmental safety and manufacturing.

Availability

This PMIC is available for order with the part number LP8727TME/NOPB. For detailed specifications, application notes, and additional resources, please refer to the Texas Instruments official website or contact their customer support for assistance.

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess