EN
  • EN
  • DE

LP8561SQE

Part No LP8561SQE
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 89661-LP8561SQE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP8561SQE CAD Model

Description

The LP8561SQE is a high-performance, advanced product from the renowned company Texas Instruments, known globally for their innovative and state-of-the-art electronic devices and components. This product is a backlight LED driver that is specifically designed to meet the demands of modern electronic devices such as smartphones, tablets, and laptops.

The LP8561SQE is a highly efficient, 6-channel WLED driver that operates from a supply voltage range of 2.5V to 5.5V, making it ideal for a wide range of applications. It features a high level of integration, including a boost converter and six current sinks, which can provide a uniform display brightness and extend battery life in portable devices.

One of the key features of the LP8561SQE is its adaptive power management system. This system dynamically adjusts the LED supply voltage, minimizing power consumption and maximizing efficiency. It also has an automatic brightness adjustment feature, which adjusts the brightness of the LEDs based on the ambient light conditions. This not only improves the user experience but also further extends the battery life of the device.

The LP8561SQE also boasts a programmable dimming control, which allows users to adjust the brightness of the LEDs to their preference. This feature is particularly useful in devices where the user may need to adjust the display brightness based on their environment or personal preference.

In terms of safety features, the LP8561SQE has built-in overvoltage, overcurrent, and over-temperature protection mechanisms. These features ensure the longevity and reliability of the device, even under harsh operating conditions.

The LP8561SQE is packaged in a compact 20-pin WQFN package, making it suitable for space-constrained applications. Despite its small size, it offers excellent thermal performance, ensuring that it operates efficiently and reliably even under high load conditions.

In conclusion, the LP8561SQE from Texas Instruments is a high-performance, highly efficient, and feature-rich LED driver. It offers a host of features and capabilities that make it an ideal choice for modern electronic devices, ensuring optimal display brightness, extended battery life, and a superior user experience.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
Lite-On Inc.
Lowest to $6.0684
Texas Instruments
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7986 $53.9580
70+ $1.4758 $103.3060
105+ $1.4297 $150.1185
145+ $1.3836 $200.6220
190+ $1.3375 $254.1250
255+ $1.1991 $305.7705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 249 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess