EN
  • EN
  • DE

LP8556TMX-E09/S7003056

Part No LP8556TMX-E09/S7003056
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description PROTOTYPE / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) I²C, PWM Dimming 50mA 20-DSBGA (2.04x1.78)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Mfr Texas Instruments
Series -
Package Bulk
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Voltage - Supply (Min) 7V
Voltage - Supply (Max) 36V
Voltage - Output 7V ~ 43V
Current - Output / Channel 50mA
Frequency 312kHz, 625kHz, 1.25MHz
Dimming I²C, PWM
Applications Backlight
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-WFBGA, DSBGA
Supplier Device Package 20-DSBGA (2.04x1.78)
Base Product Number LP8556
Standard Package 1 pcs
Win Source Part Number 1382524-LP8556TMX-E09/S7003056
Ultra Librarian 3D Model Ultra Librarian LP8556TMX-E09/S7003056 CAD Model

Description

The LP8556TMX-E09/S7003056 by Texas Instruments is a sophisticated, high-efficiency LED driver designed to provide optimal power solutions for a variety of lighting applications. This LED driver is particularly suitable for backlighting in notebooks, tablets, and smartphones, thanks to its compact and energy-efficient design.

Key Features:

  • High-Efficiency: The LP8556TMX-E09/S7003056 is engineered to deliver a high power conversion efficiency, which not only conserves energy but also extends the battery life of portable devices.
  • Adaptive Backlighting: With an integrated ambient light sensor interface, the device can adjust the backlight brightness according to the surrounding light conditions, enhancing the user experience and further reducing power consumption.
  • Programmable LED Current: Users can program the LED current to achieve the desired brightness levels, offering versatility for different display requirements.
  • Multiple LED String Support: The device can support multiple LED strings, providing uniform brightness across a wide display area.
  • Small Footprint: The LP8556TMX-E09/S7003056 comes in a small package, making it ideal for space-constrained applications.
  • Protection Features: It includes built-in safety features such as over-voltage, over-temperature, and LED open/short-circuit protection, ensuring reliable and safe operation.

Applications:

The versatile nature of the LP8556TMX-E09/S7003056 makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Notebook computers
  • Tablets
  • Smartphones
  • Portable gaming devices
  • Other handheld devices requiring efficient backlighting solutions

In summary, the LP8556TMX-E09/S7003056 from Texas Instruments represents a state-of-the-art solution for driving LEDs with maximum efficiency and precision. Its compact size, coupled with its programmable features and protection mechanisms, make it a top choice for designers looking to enhance the visual performance and battery life of their portable devices.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8768 $56.3040
65+ $1.5400 $100.1000
105+ $1.4919 $156.6495
140+ $1.4437 $202.1180
180+ $1.3956 $251.2080
240+ $1.2512 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,063 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess