EN
  • EN
  • DE

LP8556TMX-E09/NOPB

Part No LP8556TMX-E09/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 20DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 20V
Output Voltage 16 V to 34.5 V
Channel Output Current 25mA
Frequency 312kHz, 625kHz, 1250kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-DSBGA (2.04x1.78)
Win Source Part Number 1056941-LP8556TMX-E09/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP8556TMX-E09/NOPB CAD Model

Description

Product Overview: LP8556TMX-E09/NOPB

The LP8556TMX-E09/NOPB is a high-efficiency, easy-to-use LED driver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This LED driver is specifically engineered to meet the power management requirements of a wide range of applications, particularly in LED backlighting solutions for notebooks, tablets, and smartphones.

Key Features

  • High-Efficiency LED Driver: The LP8556TMX-E09/NOPB is capable of driving LEDs with high efficiency, which translates into better battery life for portable devices and lower power consumption for all applications.
  • Integrated Boost Converter: The device includes a built-in boost converter which steps up the input voltage to the level required to drive the LEDs at the desired brightness.
  • SmartDim™ Technology: TI's proprietary SmartDim™ technology allows for smooth and precise control of LED brightness through a logarithmic dimming response, enhancing the user experience.
  • Flexible Power Supply: This LED driver can operate over a wide input voltage range, making it versatile for various power supply conditions.
  • PWM Dimming Interface: The device supports pulse-width modulation (PWM) dimming, which provides additional flexibility in controlling the brightness levels of the LEDs.
  • Thermal Protection: The LP8556TMX-E09/NOPB is equipped with thermal shutdown protection, safeguarding the device and the LEDs from overheating.

Applications

The versatility of the LP8556TMX-E09/NOPB makes it an ideal choice for several applications, including:

  • LED Backlighting for LCD Panels
  • Notebook Computers
  • Tablets and Smartphones
  • Portable Media Players
  • Automotive Interior Lighting

Quality and Reliability

As with all Texas Instruments products, the LP8556TMX-E09/NOPB is designed to meet high standards of quality and reliability. The device is available in a small, lead-free package and is RoHS compliant, adhering to environmental standards. TI's commitment to excellence ensures that this LED driver provides a reliable solution for powering LEDs in a broad range of electronics.

Part Number Explanation

The part number LP8556TMX-E09/NOPB breaks down as follows:

  • LP8556 - Product family designation
  • TMX - Tape and reel packaging
  • E09 - Product revision code
  • NOPB - Indicates that the product does not contain lead (Pb) and is RoHS compliant

With its combination of efficiency, flexibility, and reliability, the LP8556TMX-E09/NOPB from Texas Instruments stands out as a top-tier choice for powering LED backlighting solutions in a multitude of electronic devices.

You May Also Be Interested in

Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3810 $55.2400
90+ $1.1332 $101.9880
140+ $1.0978 $153.6920
190+ $1.0624 $201.8560
245+ $1.0269 $251.5905
330+ $0.9207 $303.8310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,510 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess