EN
  • EN
  • DE

SENSORSHIELD-EVK-003

Part No SENSORSHIELD-EVK-003
Manufacturer Rohm Semiconductor
Catalog Evaluation Boards - Expansion Boards
Description MULTIPLE SENSOR SHIELD V3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Rohm Semiconductor
Package Box
Product Status Obsolete
Platform SensorShield
Type Sensor
Function Multiple
Utilized IC / Part BD1020, BD7411, BH1749, BH1790, BM1383, BM1422, RPR-0521
Contents Board(s)
Suggested Programming Environment Arduino
Interconnect System Arduino R3 Shield
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 933257-SENSORSHIELD-EVK-003
Ultra Librarian 3D Model Ultra Librarian SENSORSHIELD-EVK-003 CAD Model

Description

The SENSORSHIELD-EVK-003 is an evaluation board designed for sensor applications.

  • Platform: Rohm Semiconductor's SensorShield
  • Package: Box
  • Boards Included: Multiple boards for different sensor types
  • ICs and Parts Used: BD1020, BD7411, BH1749, BH1790, BM1383, BM1422, and RPR-0521
  • Status: Obsolete
  • Programming Environment: Arduino

You May Also Be Interested in

Samsung
Need more? Email Us
MikroElektronika
HTU21D CLICK BOARD
Need more? Email Us
MikroElektronika
DEV BOARD TILT CLICK
Need more? Email Us
Adafruit Industries LLC
H3LIS331 ULTRA HIGH RANGE TRIPLE
Need more? Email Us
NXP / Nexperia
OM13790HOST
Need more? Email Us
Analog Devices Inc.
PMOD BRD AMR SENSOR CONDITIONER
Need more? Email Us
Texas Instruments
INDUSTRIAL CARRIER EVM
Need more? Email Us
Analog Devices Inc.
EVAL-CN0410-ARDZ
Need more? Email Us
MikroElektronika
ALTITUDE CLICK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess