EN
  • EN
  • DE

LP8551TLE-A/NOPB

Part No LP8551TLE-A/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Package Bulk
Product Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 4
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 22V
Voltage - Output 40V
Frequency 156kHz, 312kHz, 625kHz, 1.25MHz
Dimming I2C, PWM
Applications LED Lighting
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 25-WFBGA, DSBGA
Supplier Device Package 25-DSBGA
Standard Package 1 pcs
Win Source Part Number 988091-LP8551TLE-A/NOPB
Ultra Librarian 3D Model Ultra Librarian LP8551TLE-A/NOPB CAD Model

Description

Product Overview: LP8551TLE-A/NOPB

The LP8551TLE-A/NOPB is a high-efficiency, high-performance LED driver designed and manufactured by Texas Instruments. This versatile device is engineered to provide a precise and consistent power supply to LED backlights, which are commonly used in smartphones, tablets, and notebook displays.

Key Features

  • High Efficiency: The LP8551TLE-A/NOPB is designed for maximum power efficiency, which helps extend the battery life of portable devices.
  • Programmable LED Current: Users can program the LED current to suit various display requirements, ensuring optimal brightness and color accuracy.
  • Flexible Power Management: The device supports a wide input voltage range and offers several power-saving modes, making it suitable for battery-powered applications.
  • Smooth Dimming Control: It features an integrated PWM generator for precise brightness control, enabling smooth dimming capabilities without flickering.
  • Thermal Protection: The LP8551TLE-A/NOPB includes over-temperature protection, safeguarding the device and connected components from potential thermal damage.

Applications

The LP8551TLE-A/NOPB is ideal for a variety of applications where efficient and reliable LED backlighting is required. It is particularly well-suited for:

  • Mobile phones and tablets
  • Notebook and laptop computers
  • Portable media players
  • GPS and navigation systems

Product Specifications

With a compact form factor, the LP8551TLE-A/NOPB comes in a 25-bump DSBGA package, which is optimized for space-constrained applications. It operates over a wide temperature range, ensuring consistent performance under varying environmental conditions. The device's high level of integration reduces the need for external components, simplifying the design and reducing the overall bill of materials.

Quality and Reliability

Texas Instruments is known for its commitment to quality and the LP8551TLE-A/NOPB is no exception. This LED driver is manufactured to meet high standards of reliability and performance, making it a trusted choice for manufacturers and designers looking to enhance the visual experience of their products.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess