EN
  • EN
  • DE

HMT41GR7BFR4C-RD

Part No HMT41GR7BFR4C-RD
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1866 1Gx72 ECC Reg/RDIMM 1Rx4 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947333-HMT41GR7BFR4C-RD
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GR7BFR4C-RD CAD Model

Description

The Hynix Semiconductor HMT41GR7BFR4C-RD is an 8GB DDR3 Registered ECC SDRAM module. This memory module is intended for use in servers and high-performance workstations where data integrity is critical. The primary function is to provide temporary storage for data and instructions being actively used by the processor, facilitating faster data access compared to storage drives.

Applications

  • Servers
  • High-End Workstations

Features

  • Capacity: 8GB
  • Memory Type: DDR3 Registered ECC SDRAM
  • Form Factor: DIMM (Dual In-Line Memory Module)
  • Speed: PC3-12800R (1600 MHz)
  • Voltage: 1.5V
  • Error Correction: ECC (Error-Correcting Code)
  • Buffering: Registered (Buffered)
  • Number of Pins: 240
  • Organization: Dependent on specific chip configuration.
  • CAS Latency: Typically CL11

Benefits

  • Enhanced Data Reliability: ECC functionality detects and corrects single-bit errors, preventing data corruption and ensuring data accuracy.
  • Improved System Stability: Registered design stabilizes memory signals, reducing the risk of system crashes and improving overall reliability.
  • Increased System Uptime: Minimizes downtime caused by memory errors, resulting in higher availability.
  • Faster Data Access: Provides quick access to frequently used data and instructions, optimizing application performance.
  • Reliable Performance: Designed for consistent and stable performance in demanding server and workstation environments.

Additional Details

This Registered ECC DDR3 module adheres to the PC3-12800R specification, operating at 1600 MHz. The module operates at 1.5V. The registered design buffers the address and command signals, which significantly improves signal integrity in systems with multiple memory modules. RD likely represents a particular production revision. Before installing this module, confirm that your system’s motherboard supports Registered ECC DDR3 memory.

You May Also Be Interested in

Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess