Products specifications Report Issue?

Category Integrated Circuits (ICs)Power Management (PMIC)LED Drivers
Manufacturer Texas Instruments
Packaging Tape & Reel (TR)
Part Status Obsolete
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 7
Voltage - Supply (Min) 5.5V
Voltage - Supply (Max) 22V
Voltage - Output 40V
Current - Output / Channel 60mA
Frequency 625kHz ~ 1.25MHz
Dimming PWM
Applications Backlight
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Base Product Number LP8543
Ultra Librarian 3D Model Ultra Librarian LP8543SQ CAD Model

You May Also Be Interested in

Texas Instruments
IC LED DRIVER LIN 120MA 28HTSSOP
Lowest to $3.8410
ECAD model for TLC5940PWPRG4
Power Integrations
IC LED DRIVER OFFLINE 9A ESIP-7C
Need more? Email Us
ECAD model for LYT4218E2
Texas Instruments
IC LED DRIVER 48CH 56QFN
Lowest to $9.1887
ECAD model for TLC59582RTQT
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Need more? Email Us
ECAD model for LYT4317E2
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $0.9055
ECAD model for LNK413EG
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR DIM 16TSSOP
Need more? Email Us
ECAD model for A8513KLPTR-T
Texas Instruments
IC LED DRIVER RGLTR DIM 25USMD
Need more? Email Us
ECAD model for LP5526TL/NOPB
Linear Technology
IC LED DRIVER CTRLR DIM 52QFN
Lowest to $22.8180
ECAD model for LT3797EUKG#PBF
NXP / Nexperia
IC LED DRVR LIN DIM 25MA 8HVSON
Lowest to $3.2501
ECAD model for PCA9632TK,118

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention