Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
Frequency 100 kHz
Maximum Operating Temperature 125 °C
Max Power Dissipation 600 mW
Max Supply Current 20 mA
Max Supply Voltage 14 V
Min Operating Temperature -40 °C
Min Supply Voltage 8 V
Mount Surface Mount
Nominal Supply Current 20 mA
Number of Outputs 1
Number of Pins 8
Output Current 2 A
Output Current per Channel 1 A
Output Voltage 600 V
Packaging Tape and Reel
Power Dissipation 600 mW
Radiation Hardening No
RoHS Compliant
Type Integrated Circuit (IC)
Weight 506.605978 mg
Win Source Part Number 985441-SSL21083AT1118
Categories PMIC - LED Drivers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSL21083AT1118 CAD Model

Description

The NXP SSL21083AT1118 is a compact, high-efficiency, non-dimmable LED driver IC designed to drive LEDs in general lighting applications. This advanced power solution is ideal for small form-factor lighting applications such as LED bulbs and downlights, providing a cost-effective and energy-efficient alternative to traditional lighting systems.

Key Features

  • High Integration: The SSL21083AT1118 integrates a high-voltage power MOSFET and a controller in one package, simplifying design and reducing external component count.
  • Wide Input Voltage Range: This LED driver operates over a broad input voltage range, accommodating various power supply standards and ensuring compatibility with global voltage requirements.
  • High Efficiency: With its high level of integration and optimized control algorithms, the SSL21083AT1118 achieves excellent energy efficiency, which helps reduce electricity consumption and heat dissipation.
  • Low Standby Power: The device is designed with a focus on low standby power consumption, making it suitable for applications where energy conservation is a priority.
  • Over-Temperature Protection: Safety features include over-temperature protection, safeguarding the IC and the lighting system from excessive heat conditions.
  • Adjustable Output Current: The output current is externally adjustable, allowing for precise control over the LED brightness and ensuring consistent light output.

Applications

The SSL21083AT1118 is versatile and can be used in a wide range of lighting applications. Its non-dimmable feature makes it perfect for basic lighting needs where constant light output is required. It is commonly used in residential and commercial lighting fixtures, such as retrofit LED lamps and integrated LED luminaires.

Technical Specifications

  • Supply Voltage: 9.5 V to 40 V
  • Output Current: Adjustable via external components
  • Package: SO8
  • Protection Features: Over-temperature protection
  • Energy Efficiency: High, with low standby power consumption

The NXP SSL21083AT1118 LED driver is a reliable and efficient solution for modern lighting systems, providing designers with a flexible and high-performance component for their lighting products.

You May Also Be Interested in

Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Need more? Email Us
ECAD model for LYT4317E2
Texas Instruments
IC LED DRVR RGLTR DIM 2A 40WQFN
Lowest to $7.5068
ECAD model for LM3435SQX/NOPB
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $0.9055
ECAD model for LNK413EG
Texas Instruments
IC LED DRIVER LIN 120MA 28HTSSOP
Lowest to $3.8410
ECAD model for TLC5940PWPRG4
NXP / Nexperia
IC LED DRVR LIN DIM 60MA 16TSSOP
Lowest to $2.5600
ECAD model for PCA9922PW,118
Texas Instruments
IC LED DRIVER RGLTR DIM 8MSOP
Lowest to $1.2062
ECAD model for LM3407MYX/NOPB
NXP / Nexperia
IC LED DRVR LIN DIM 25MA 16TSSOP
Lowest to $4.3935
ECAD model for PCA9531PW,112
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR DIM 16TSSOP
Need more? Email Us
ECAD model for A8513KLPTR-T
Power Integrations
IC LED DRIVER OFFLINE 9A ESIP-7C
Need more? Email Us
ECAD model for LYT4218E2

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention