EN
  • EN
  • DE

LP8543SQ/NOPB

Part No LP8543SQ/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 24WQFN / LED Driver 70 Segment 3500uA Supply Current 24-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 7
Voltage Supply MIN 5.5V
Voltage Supply MAX 22V
Voltage - Output 40V
Output Current per Channel 60mA
Frequency 625kHz ~ 1.25MHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-WQFN (4x4)
Win Source Part Number 779927-LP8543SQ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP8345
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP8543SQ/NOPB CAD Model

Description

The LP8543SQ/NOPB is a high-efficiency, mid-power, programmable LED driver designed by Texas Instruments to cater to a wide range of lighting applications. With its precision and flexibility, it is an ideal solution for portable electronics, such as smartphones, tablets, and notebooks, as well as for industrial and automotive lighting systems.

Key Features

  • Adaptive Power Management: The LP8543SQ/NOPB optimizes power efficiency with its adaptive internal power management system. This feature allows for reduced power consumption and improved battery life in portable devices.
  • Programmable Current Sinks: It includes six precision current sinks for driving LEDs with high accuracy, which can be programmed via an I2C-compatible interface, allowing for fine-grained control over brightness levels.
  • Flexible Dimming Options: The device supports both analog and pulse-width modulation (PWM) dimming, providing designers with multiple dimming options to achieve the desired lighting effect.
  • Thermal Protection: With built-in thermal shutdown protection, the LP8543SQ/NOPB ensures reliable operation by preventing overheating, which is crucial for maintaining the longevity of the LEDs and the safety of the system.
  • Easy Integration: The compact QFN package makes it easy to integrate into various circuit designs, saving space on the PCB and simplifying the design process.

Applications

  • Portable Electronics (Smartphones, Tablets, Notebooks)
  • Industrial Lighting
  • Automotive Interior Lighting

Quality and Reliability

The LP8543SQ/NOPB is manufactured to meet Texas Instruments' stringent quality standards, ensuring high reliability and performance consistency. The device is also lead-free and RoHS compliant, making it an environmentally friendly choice for modern electronic devices.

Support and Resources

Designers can access a wealth of support and resources from Texas Instruments, including detailed datasheets, application notes, and reference designs, to facilitate the integration of the LP8543SQ/NOPB into their projects.

You May Also Be Interested in

LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7001 $51.7011
26+ $3.8565 $100.2690
41+ $3.7360 $153.1760
56+ $3.6155 $202.4680
72+ $3.4949 $251.6328
96+ $3.1334 $300.8064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,562 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess