EN
  • EN
  • DE

LP5912-3.3DRVT

Part No LP5912-3.3DRVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 500MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.18V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 55 µA
Current - Supply (Max) 600 µA
PSRR 80dB ~ 40db (100Hz ~ 100kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number LP5912
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-44153-1,296-44153-2,296-44153-6
Standard Package 250
Win Source Part Number 969142-LP5912-3.3DRVT
Ultra Librarian 3D Model Ultra Librarian LP5912-3.3DRVT CAD Model

Description

Introducing the LP5912-3.3DRVT from Texas Instruments

The LP5912-3.3DRVT is a cutting-edge Low-Dropout (LDO) voltage regulator designed by Texas Instruments, tailored for applications that demand high power supply rejection ratio (PSRR), low noise, and low quiescent current. With a fixed output voltage of 3.3V, this regulator is an ideal choice for sensitive analog and RF circuitry in a wide range of electronic devices.

Key Features

  • High Performance: The LP5912-3.3DRVT boasts an impressive PSRR of 70dB at 1kHz, ensuring stable voltage supply even in the presence of supply fluctuations.
  • Low Noise: With an ultra-low output noise of 6.5 µVrms over a 10 Hz to 100 kHz bandwidth, this regulator is perfect for noise-sensitive applications such as audio and precision measurement devices.
  • Energy Efficient: The device features a low quiescent current of typically 25 µA, making it suitable for battery-powered applications where power conservation is crucial.
  • Stable Output: The output is capable of delivering up to 500 mA of continuous current with excellent load and line transient responses.
  • Thermal Protection: It includes thermal shutdown and current limit features to protect against overcurrent and overheating scenarios.

Applications

The LP5912-3.3DRVT is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered electronics
  • Wireless communication devices
  • Medical equipment
  • Audio applications
  • Analog and digital sensor systems

Package and Availability

This voltage regulator comes in a small 6-pin WSON package with a 1.5mm x 1.5mm footprint, making it suitable for space-constrained applications. The LP5912-3.3DRVT is part of Texas Instruments' commitment to providing high-quality power management solutions and is readily available through their distribution network.

For designers and engineers looking for a reliable and efficient power solution, the LP5912-3.3DRVT from Texas Instruments represents a perfect blend of performance, power efficiency, and compact design.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4576 $50.3360
270+ $0.3755 $101.3850
415+ $0.3637 $150.9355
570+ $0.3520 $200.6400
735+ $0.3403 $250.1205
985+ $0.3051 $300.5235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,120 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess