EN
  • EN
  • DE

KVR32N22S8/16

Part No KVR32N22S8/16
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-3200AA 2Gx64 UDIMM 1Rx8 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 945969-KVR32N22S8/16
Series *
Ultra Librarian 3D Model Ultra Librarian KVR32N22S8/16 CAD Model

Description

The Kingston KVR32N22S8/16 is a 16GB DDR4 3200MHz CL22 DIMM desktop memory module. Designed for high-performance desktop computers, this module provides ample memory capacity and a fast clock speed, making it well-suited for demanding applications, gaming, and multitasking. With its standard profile and compatibility, it offers a straightforward upgrade for a wide range of systems.

Applications:

  • High-Performance Desktops: Suitable for use in high-performance desktop computers designed for gaming, content creation, and professional applications.
  • Gaming PCs: Improves gaming performance by providing faster loading times and smoother gameplay.
  • Content Creation: Ideal for applications such as video editing, graphic design, and 3D rendering.
  • Multitasking: Enables smoother multitasking for users running multiple applications simultaneously.
  • General Computing: Enhances overall system responsiveness for everyday tasks.

Features:

  • 16GB Capacity: Offers a large 16GB memory capacity for running modern applications and handling large datasets.
  • DDR4 Technology: Utilizes DDR4 technology for improved speed, bandwidth, and energy efficiency compared to DDR3.
  • 3200MHz Clock Speed: Operates at a clock speed of 3200MHz, allowing for very fast data transfer rates.
  • DIMM Form Factor: Designed as a DIMM (Dual Inline Memory Module) for compatibility with desktop computer motherboards.
  • CL22 Latency: Has a CAS Latency (CL) of 22, indicating the delay between a memory request and the data being available.
  • Unbuffered: The memory is unbuffered, meaning it directly communicates with the memory controller without any intermediate buffering.
  • Non-ECC: Does not have error correction capabilities, making it suitable for consumer-grade desktop PCs.
  • 1.2V Voltage: Operates at a low voltage of 1.2V, contributing to energy efficiency and reduced heat generation.

Benefits:

  • Enhanced Performance: Improves overall system performance, leading to faster application loading and smoother operation.
  • Improved Multitasking: Allows users to run multiple applications simultaneously without significant slowdowns.
  • Smoother Gaming: Provides improved frame rates and reduced lag during gaming sessions.
  • Increased Productivity: Makes the computer more responsive, increasing overall productivity.
  • Cost-Effective Upgrade: Offers a cost-effective way to boost system performance.
  • Easy Installation: Simple to install, requiring minimal technical expertise.

In summary, the Kingston 16GB DDR4 3200MHz desktop memory module is a great choice for upgrading the performance of desktop computers, particularly those used for gaming, content creation, and demanding applications. Its ample capacity, fast clock speed, and easy installation make it a worthwhile investment.

You May Also Be Interested in

Kingston
MODULE DDR5 SDRAM 32GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 240UDIMM
Need more? Email Us
Maxim Integrated
MODULE NVRAM 64KB CARTRIDGE
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR3L SDRAM 4GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288DIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 2GB 260SODIMM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess