EN
  • EN
  • DE

LP5912-1.1DRVR

Part No LP5912-1.1DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.1V 500MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 1.1V
Current - Output 500mA
Current - Quiescent (Iq) 55 µA
Current - Supply (Max) 600 µA
PSRR 80dB ~ 40db (100Hz ~ 100kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number LP5912
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-48932-6,296-48932-2,296-48932-1,LP5912-1.1DRVR-ND
Standard Package 3,000
Win Source Part Number 988781-LP5912-1.1DRVR
Ultra Librarian 3D Model Ultra Librarian LP5912-1.1DRVR CAD Model

Description

Product Overview: LP5912-1.1DRVR from Texas Instruments

The LP5912-1.1DRVR is a low-noise, low-dropout linear regulator (LDO) designed by Texas Instruments (TI) to deliver a fixed output of 1.1 volts. This high-performance component is optimized for precision operations in a variety of electronic applications, including sensitive RF and analog circuitry where a stable and clean power supply is critical.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.1V, which is ideal for consistent performance in targeted applications.
  • High Accuracy: The output voltage is accurate to within ±1%, ensuring reliable operation and compatibility with sensitive circuits.
  • Low Dropout Voltage: With a low dropout voltage, the LP5912-1.1DRVR can maintain output regulation with a minimal difference between the input and output voltages, enhancing efficiency.
  • Low Noise: The LDO exhibits exceptionally low output noise, making it suitable for powering noise-sensitive components such as precision ADCs, DACs, and VCOs.
  • Current Capacity: The device is capable of supplying up to 500 mA of output current, which is ample for a wide range of applications.
  • Thermal Protection: It includes thermal protection features that help prevent damage from overheating, ensuring long-term reliability.

Applications

The LP5912-1.1DRVR is versatile and can be used in various applications, such as:

  • Portable and battery-powered equipment
  • Wireless communication systems
  • Medical devices
  • Power supplies for analog circuits
  • RF applications

Package and Availability

The LP5912-1.1DRVR comes in a small 6-pin WSON package with a nominal size of 2x2 mm, making it suitable for space-constrained applications. TI's commitment to quality ensures that this LDO regulator maintains a high level of performance and durability. Availability and additional technical details can be obtained through Texas Instruments' official website or authorized distributors.

For engineers and designers looking for a reliable and efficient power management solution, the LP5912-1.1DRVR represents a compelling choice, offering a combination of precision, low noise, and ease of integration into a variety of electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2360 $55.6200
100+ $1.0142 $101.4200
155+ $0.9825 $152.2875
215+ $0.9508 $204.4220
275+ $0.9191 $252.7525
365+ $0.8240 $300.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess