EN
  • EN
  • DE

LP55281RL/NOPB

Part No LP55281RL/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR I2C 36DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 12
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 4V ~ 5.3V
Current - Output / Channel 40mA
Frequency 2MHz
Dimming I2C, SPI
Applications Backlight
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 36-WFBGA, DSBGA
Supplier Device Package 36-DSBGA (3.5x3.24)
Base Product Number LP55281
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 923627-LP55281RL/NOPB
Ultra Librarian 3D Model Ultra Librarian LP55281RL/NOPB CAD Model

Description

The LP55281RL/NOPB is a highly integrated LED driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced lighting management unit provides a versatile platform for powering and controlling multiple LED configurations, making it an ideal choice for a wide range of applications such as smartphones, tablets, and other portable devices where efficient and compact lighting solutions are required.

Key Features

  • Multi-Channel LED Driver: The device features four LED drivers (RGB+1) that can be independently controlled, enabling fine-tuned color mixing and brightness levels for high-quality lighting effects.
  • Programmable Lighting Sequences: It includes an internal programmable sequencer for autonomous RGB color mixing and light patterns, reducing the need for continuous processor intervention and thus saving power.
  • High Efficiency: The LP55281RL/NOPB operates with high efficiency, which is critical for battery-powered applications, helping to extend device runtimes.
  • I2C Compatible Interface: The device supports I2C communication, allowing for easy integration with microcontrollers and processors for advanced control.
  • Charge Pump Technology: Its integrated 1x/1.5x/2x charge pump ensures excellent efficiency over a wide range of input voltages.
  • Flexible Power Supply: The LP55281RL/NOPB can operate from a 2.7V to 5.5V supply voltage, providing design flexibility for various power sources.

Applications

The versatility of the LP55281RL/NOPB makes it suitable for a variety of applications where dynamic and static lighting control is needed. These include:

  • Smartphone and Tablet Backlighting
  • LED Status Indicators
  • Keypad Backlighting for Portable Devices
  • Fun and Functional Lighting for Consumer Electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LP55281RL/NOPB is no exception. It is available in a compact WQFN-20 package and is specified over a -40°C to +85°C temperature range, ensuring robust performance across diverse environmental conditions.

Overall, the LP55281RL/NOPB from Texas Instruments represents a sophisticated solution for designers looking to enhance the user experience with high-quality LED lighting while maintaining power efficiency and device longevity.

You May Also Be Interested in

SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3896 $58.7792
5+ $24.1145 $120.5725
7+ $23.3609 $163.5263
9+ $22.6074 $203.4666
12+ $21.8538 $262.2456
16+ $19.5931 $313.4896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess