EN
  • EN
  • DE

LP3972SQ-A413

Part No LP3972SQ-A413
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Power Management Unit for Advanced Application Processors | IC PMU FOR APP PROCESSOR 40WQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Applications Processor
Supply Current 60μA
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (5x5)
Family Part Number LP3972
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203761-LP3972SQ-A413
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3972SQ-A413 CAD Model

Description

The LP3972SQ-A413 is a highly integrated power management integrated circuit (PMIC) developed by Texas Instruments, designed to provide a comprehensive power solution for portable and handheld applications. This advanced PMIC is particularly suitable for mobile phones, smart devices, and other compact electronics that demand efficient power regulation and distribution.

Key Features

  • Versatile Power Management: The LP3972SQ-A413 includes multiple voltage regulators, allowing for simultaneous management of different power requirements within a system. This includes step-down converters for core voltage, memory, and I/O, as well as LDOs (Low Drop-Out regulators) for peripheral devices.
  • High Efficiency: Its integrated DC-DC converters are designed for high efficiency, which is crucial for extending battery life in portable devices.
  • Programmable Voltage: The output voltages are programmable via an I2C-compatible interface, providing flexibility to meet the needs of various system components.
  • Power Sequencing: The device offers programmable power sequencing options, ensuring that each part of the system is powered up and down in the correct order to maintain system integrity and prevent damage.

Advanced Specifications

The LP3972SQ-A413 is built with advanced process technology, offering a compact form factor without compromising on performance. It operates over a wide input voltage range and provides multiple output voltages with high accuracy, which is essential for sensitive electronic components. Additionally, the PMIC includes protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown to safeguard the system under abnormal conditions.

Applications

With its robust power management capabilities, the LP3972SQ-A413 is an excellent choice for a variety of applications that require reliable and efficient power distribution. These include:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Battery-Powered Devices

Overall, the LP3972SQ-A413 from Texas Instruments stands out as a top-tier power management solution that can help designers achieve longer battery life, enhanced system stability, and improved overall performance in their portable electronics.

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1965 $50.3755
17+ $5.9049 $100.3833
27+ $5.7203 $154.4481
37+ $5.5358 $204.8246
47+ $5.3513 $251.5111
63+ $4.7977 $302.2551
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 598 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess