EN
  • EN
  • DE

LP3971SQX-G824/NOPB

Part No LP3971SQX-G824/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU FOR ADV APPLIC 40WQFN / Programmable Power Management Unit 1.74V to 5.5V 40-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Applications Processor
Operating Supply Current 60μA
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-WQFN (5x5)
Win Source Part Number 779866-LP3971SQX-G824/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP3971
Introduction Date March 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP3971SQX-G824/NOPB CAD Model

Description

Product Overview: LP3971SQX-G824/NOPB

The LP3971SQX-G824/NOPB is a versatile power management integrated circuit (PMIC) developed by Texas Instruments, designed to cater to the demanding needs of complex mobile and handheld devices. This advanced PMIC is engineered to provide multiple regulated power outputs from a single integrated package, enabling designers to streamline their power supply designs with improved efficiency and reduced space requirements.

Key Features

  • Multiple Voltage Outputs: The device includes a range of voltage regulators, ensuring compatibility with various components of modern electronic systems. This includes step-down converters for core voltage supplies and LDO regulators for peripheral devices.
  • Programmable Sequencing: The LP3971SQX-G824/NOPB allows for flexible power sequencing, which is critical for ensuring the correct power-up and power-down order of system components to prevent damage and ensure reliable operation.
  • High Efficiency: With its integrated switching regulators, the PMIC operates with high efficiency, which is essential for battery-powered devices where power conservation is paramount.
  • Compact QFN Package: The device comes in a space-saving 40-pin QFN package, which is ideal for portable applications where board space is at a premium.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device and system from overheating, enhancing system reliability.
  • I2C Interface: The PMIC features an I2C interface for programming and control, providing designers with the flexibility to adjust settings and read back system status.

Applications

The LP3971SQX-G824/NOPB is suitable for a wide range of applications, particularly those that require multiple power domains. These include:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • GPS devices
  • Other battery-operated consumer electronics

With its robust feature set and compact design, the LP3971SQX-G824/NOPB from Texas Instruments is an excellent choice for designers looking to optimize their power management solutions. It delivers the performance, efficiency, and reliability required to power the next generation of portable devices.

You May Also Be Interested in

Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess