The LP3971SQ-C818 is a high-quality, high-performance product from Texas Instruments, a renowned global semiconductor design and manufacturing company. This device is a power management unit (PMU) designed to meet the power requirements of advanced processors and other power-hungry applications.
- Features: Three step-down DC/DC converters and four low-dropout linear regulators (LDOs).
- Output Current: DC/DC converters deliver 1200mA, 600mA, and 600mA; LDOs deliver 150mA each.
- Power Sequencing: Manages power-up and power-down sequences to prevent damage.
- Interface: I2C compatible interface for real-time programming.
- Package: Compact 40-pin, 6mm x 6mm LLP.
- Temperature Range: Operates from -40°C to 85°C.
- Protection: Over-temperature and over-current protection.